EN
  • EN
  • DE

ULN2074NE

Part No ULN2074NE
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Texas Instruments
Win Source Part Number 398989-ULN2074NE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2074NE CAD Model

Description

The ULN2074NE from Texas Instruments is a high-voltage, high-current quad Darlington transistor array designed to interface between low-level logic circuitry and multiple peripheral power loads. This integrated circuit (IC) consists of four NPN Darlington pairs that feature common-cathode flyback diodes for switching inductive loads. Each pair is rated at 500 mA and can withstand peak currents of up to 600 mA, making the ULN2074NE suitable for driving a wide range of loads including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads.

Key Features

  • Output Current: 500 mA per channel
  • Peak Output Current: 600 mA per channel
  • Output Voltage: 50 V
  • Input Voltage: 5 V TTL, CMOS compatible
  • Diodes: Integral suppression diodes for inductive load transient suppression
  • Package: 16-pin plastic DIP

The device is fabricated in a 16-pin plastic DIP (Dual In-line Package) making it easy to mount on standard breadboards and prototype boards. The ULN2074NE is specifically designed for use with 5 V TTL and CMOS logic devices, which includes a wide array of microcontrollers and digital systems.

Applications

The ULN2074NE is versatile and can be used in various applications that require general-purpose high-current, high-voltage switching. It is commonly used in:

  • Relay drivers
  • Stepper motor drivers
  • LED display drivers
  • Lamp drivers
  • Logic buffers

With its built-in flyback diodes, the ULN2074NE offers protection for devices that generate high voltage spikes when switched off, such as inductive loads. This protection is crucial in preventing damage to the IC itself and the connected control circuitry.

In conclusion, Texas Instruments' ULN2074NE is a reliable and efficient solution for driving high-power loads with digital logic circuits. Its integration of four Darlington pairs with suppression diodes simplifies design and enhances performance in a variety of applications.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess