EN
  • EN
  • DE

ULN2075NE

Part No ULN2075NE
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Texas Instruments
Win Source Part Number 398990-ULN2075NE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2075NE CAD Model

Description

Product Overview: ULN2075NE from Texas Instruments

The ULN2075NE is a high-performance integrated circuit manufactured by the renowned Texas Instruments. It is designed to cater to a wide array of applications, requiring a robust and reliable solution for driving inductive loads such as relays, solenoids, and stepper motors. This device is particularly well-suited for interfacing between low-level logic circuits and multiple high-current loads.

Key Features

  • High-Voltage Outputs: The ULN2075NE is capable of handling output voltages up to 50V, making it suitable for various industrial applications.
  • High-Current Handling: With an ability to sustain continuous collector currents of up to 1.5A for each channel, this device can drive substantial loads without the need for external pass transistors.
  • Integrated Suppression Diodes: Built-in clamp diodes for transient suppression protect the device and the load during inductive switching, enhancing the reliability of the overall system.
  • Multiple Channels: This quad peripheral driver consists of four individual drivers in a single package, providing compact and efficient control of multiple outputs.
  • Input Compatibility: The inputs are compatible with popular logic families, such as TTL, 5V CMOS, and PMOS, allowing for easy integration into a wide range of circuit designs.
  • Thermal Shutdown: An intrinsic thermal shutdown feature prevents the device from overheating, ensuring additional safety and longevity of the product.

Applications

The ULN2075NE is versatile enough to be used in numerous applications, including:

  • Relay drivers
  • Stepper motor controllers
  • LED displays and DC motor drivers
  • Printers and office automation machines
  • Industrial controls and automation systems

Quality and Reliability

With Texas Instruments' commitment to quality, the ULN2075NE is produced with stringent quality control measures. It is designed to meet or exceed the requirements of the most demanding applications, ensuring both consistent performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess