EN
  • EN
  • DE

ULQ2003IDRG4SV

Part No ULQ2003IDRG4SV
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description DARLINGTON TRANSISTOR ARRAY / Bipolar (BJT) Transistor Array
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number ULQ2003
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 387644-ULQ2003IDRG4SV
Ultra Librarian 3D Model Ultra Librarian ULQ2003IDRG4SV CAD Model

Description

The Texas Instruments ULQ2003IDRG4SV is a robust, high-voltage, high-current Darlington transistor array designed to interface with standard TTL and CMOS logic families. This integrated circuit consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 500 mA, which makes it suitable for a wide range of applications including driving printers, relays, solenoids, and LED displays, among others.

Key Features

  • Output Voltage: The ULQ2003IDRG4SV can handle output voltages up to 50V, enabling it to drive a variety of high-voltage components.
  • Output Current: Each Darlington pair can deliver a collector current of 500 mA, making the device capable of powering numerous high-current loads.
  • Protection Diodes: Integrated clamp diodes are included to safeguard the device from voltage spikes, which is particularly beneficial when switching inductive loads.
  • Compatibility: Designed to be interfaced with TTL and CMOS logic levels, this transistor array is versatile and can be easily integrated into various digital systems.
  • Package: The ULQ2003IDRG4SV comes in a 16-pin SOIC package, which is widely used and suitable for space-constrained applications.

Applications

The device is commonly used in applications that require interfacing between low-level logic circuits and high-current/high-voltage loads. Some typical applications include:

  • Relay Drivers
  • Stepper and DC Brushed Motor Drivers
  • LED Displays
  • Printers
  • Line Drivers
  • Hammer Drivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ULQ2003IDRG4SV is manufactured with the highest standards, ensuring stable performance and longevity in a wide range of environmental conditions. This makes it a trusted choice for critical and demanding applications across various industries.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4681 $51.4910
265+ $0.3841 $101.7865
405+ $0.3721 $150.7005
560+ $0.3601 $201.6560
720+ $0.3481 $250.6320
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,237 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess