EN
  • EN
  • DE

USBN9603-28MX/NOPB

Part No USBN9603-28MX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR FULL SPD FUNC 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 1.0 and 1.1
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SOIC
Win Source Part Number 123270-USBN9603-28MX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBN9603-28MX/NOPB CAD Model

Description

Product Overview: USBN9603-28MX/NOPB

The USBN9603-28MX/NOPB is a versatile and robust USB Node Controller with an integrated transceiver and Serial Interface Engine (SIE) from the renowned semiconductor manufacturer Texas Instruments. This advanced device is designed to facilitate seamless and efficient USB connectivity for a variety of applications, particularly those requiring a Full-Speed USB interface with a minimal external component count.

Key Features

  • USB Compliance: The USBN9603-28MX/NOPB complies with the USB 2.0 Full-Speed specification, ensuring reliable data transfer at speeds up to 12 Mbps.
  • Integrated Functionality: With an on-chip USB transceiver and SIE, this controller simplifies design efforts and reduces the need for additional components.
  • Flexible Interface: It supports a variety of microcontroller interfaces, including 8-bit parallel, making it highly adaptable for integration with existing system architectures.
  • Enhanced Power Management: The device features low-power modes and supports bus-powered as well as self-powered configurations, providing design flexibility for power-sensitive applications.
  • Package and Temperature Range: Offered in a 28-pin SSOP package, the USBN9603-28MX/NOPB operates over an industrial temperature range, making it suitable for harsh environments.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) version underscores Texas Instruments' commitment to environmentally friendly manufacturing processes.

Applications

The USBN9603-28MX/NOPB is ideal for a broad spectrum of USB-enabled devices. Its applications include, but are not limited to, portable devices, docking stations, diagnostic equipment, and other peripherals that require a reliable USB interface. Its compact size and comprehensive feature set also make it a preferred choice for embedded systems, industrial controls, and communication devices.

Conclusion

Texas Instruments' USBN9603-28MX/NOPB is a high-performance, full-featured USB node controller that offers designers the perfect balance between functionality, reliability, and ease of integration. Whether for new designs or upgrades to existing systems, this device stands out as a smart choice for developers looking to implement USB connectivity with confidence and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess