EN
  • EN
  • DE

VCA5807PZP

Part No VCA5807PZP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 200MHZ 100HTQFP / Voltage Controlled Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Variable Gain
Number of Circuits 8
Output Type Differential
GBP - Gain Bandwidth Product 200MHz
-3db Bandwidth 800kHz
Output Current per Channel 20mA
Dual Supply Voltage (±) 3.15 V ~ 3.6 V, 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 799023-VCA5807PZP
Popularity Medium
Supply and Demand Status Limited
Family Name VCA5807
Introduction Date December 05, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VCA5807PZP CAD Model

Description

The Texas Instruments VCA5807PZP is a state-of-the-art, octal, variable gain amplifier (VGA) integrated circuit, designed to provide precision amplification for a range of applications. Ideal for use in medical ultrasound imaging and radar signal processing, this advanced chip offers exceptional performance and flexibility to engineers and designers.

Key Features

  • Variable Gain Control: The VCA5807PZP offers a wide gain range, allowing users to adjust the amplification level to suit their specific requirements. This feature ensures optimal performance across various input signal conditions.
  • High Bandwidth: With a high bandwidth, this VGA is capable of processing signals with minimal delay, making it suitable for high-speed applications where timing is critical.
  • Low Noise Figure: The device boasts a low noise figure, ensuring that the signal integrity is maintained even at high amplification levels, which is crucial for applications like medical imaging where clarity and detail are paramount.
  • Multiplexed Inputs: The octal configuration with multiplexed inputs allows for multiple channels to be amplified, making the VCA5807PZP a compact solution for systems requiring multiple signal pathways.

Applications

The VCA5807PZP is primarily used in medical ultrasound systems, where its precision and reliability contribute to producing high-quality images. It is also well-suited for radar systems, where its rapid signal processing capabilities enable accurate and timely data analysis.

Technical Specifications

At the heart of the VCA5807PZP's technical prowess is its advanced architecture, which includes:

  • 8-channel input with a flexible gain range.
  • Integrated low-noise preamplifier for each channel.
  • Differential outputs that support a wide range of load conditions.
  • Programmable through a serial peripheral interface (SPI).

Product Quality and Support

Texas Instruments is known for its commitment to product quality and long-term reliability. The VCA5807PZP is built to meet the rigorous standards expected in professional and industrial environments. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that integrating the VCA5807PZP into your design is as seamless as possible.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess