EN
  • EN
  • DE

LM5019MRX

Part No LM5019MRX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827862-LM5019MRX
Ultra Librarian 3D Model Ultra Librarian LM5019MRX CAD Model

Description

The LM5019MRX is a versatile and efficient power management integrated circuit developed by Texas Instruments, designed to cater to a wide range of applications requiring a reliable voltage supply. This high-performance device is part of the LM5019 series, which is known for its robustness and adaptability in managing power requirements.

Key Features

  • Wide Input Voltage Range: The LM5019MRX operates over a broad input voltage range from 4.5V to 75V, making it suitable for various applications, from industrial to automotive systems where input voltages can be unpredictable.
  • High-Efficiency Buck Regulator: It is a buck regulator, which means it steps down the input voltage to a lower output voltage with high efficiency, ensuring minimal power loss during the conversion process.
  • Constant On-Time (COT) Control: The device uses a constant on-time control method that provides excellent load transient response and does not require loop compensation, simplifying the design and reducing external component count.
  • Integrated MOSFET: The LM5019MRX includes a high-side N-channel MOSFET, which reduces the number of external components required, thus saving board space and cost.
  • Thermal Shutdown: Safety is paramount, and this device comes with a built-in thermal shutdown feature to protect against overheating, enhancing the longevity and reliability of both the IC and the overall system.
  • Frequency Synchronization: It allows for synchronization to an external clock, which can be beneficial in reducing electromagnetic interference (EMI) and optimizing performance in noise-sensitive applications.

Applications

The LM5019MRX is ideal for a range of applications, including:

  • Telecommunications equipment
  • Automotive systems
  • Industrial power supplies
  • Networking equipment

In summary, the LM5019MRX by Texas Instruments is a highly efficient, flexible, and reliable solution for power management needs. Its wide input voltage range, integrated high-side MOSFET, and robust protection features make it a strong candidate for designers looking to optimize their power systems for performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7864 $53.5920
70+ $1.4658 $102.6060
110+ $1.4200 $156.2000
150+ $1.3742 $206.1300
190+ $1.3284 $252.3960
255+ $1.1910 $303.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess