EN
  • EN
  • DE

VCA824IDGSR

Part No VCA824IDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-Wideband, > 40dB Gain Adjust Range, Linear in V/V VARIABLE GAIN AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Variable Gain
Number of Circuits 1
SR - Slew Rate 2500 V/μs
-3db Bandwidth 710MHz
Current - Input Bias 19μA
Voltage - Input Offset 4mV
Operating Supply Current 36.5mA
Output Current per Channel 90mA
Dual Supply Voltage (±) ±4 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1279132-VCA824IDGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name VCA824
Introduction Date July 05, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VCA824IDGSR CAD Model

Description

The VCA824IDGSR from Texas Instruments is a high-performance, monolithic, variable gain amplifier (VGA) designed for a wide range of applications including telecommunications, radio frequency (RF) systems, and test equipment. This versatile component is particularly suited for signal conditioning tasks where precise amplitude control is necessary.

Key Features

  • Frequency Range: The VCA824IDGSR operates efficiently across a broad frequency range, making it ideal for diverse applications.
  • Gain Control: It offers a linear-in-decibel gain control that allows for precise adjustments in the amplification of the input signal.
  • High Linearity: The device exhibits excellent linearity, which is crucial for maintaining the integrity of the signal throughout the amplification process.
  • Low Noise Figure: With its low noise characteristics, the VCA824IDGSR ensures that signal quality is preserved, minimizing the addition of unwanted noise during amplification.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design for the end application.
  • Package: The component is available in a compact VSSOP-10 package, which is beneficial for space-constrained applications.

Applications

The VCA824IDGSR is an excellent choice for a variety of applications, including:

  • Automatic gain control (AGC) circuits
  • Power detectors and level shifting
  • IF and baseband gain control
  • Signal measurement and test equipment

Technical Specifications

Parameter Value
Operating Frequency DC to 150 MHz
Gain Range -40 dB to +40 dB
Supply Voltage 4.5 V to 5.5 V
Package Type VSSOP-10

For engineers and designers looking for a reliable and versatile variable gain amplifier, the Texas Instruments VCA824IDGSR offers a blend of performance, precision, and ease of integration, making it an ideal choice for high-fidelity signal processing applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7485 $52.4910
14+ $7.1783 $100.4962
22+ $6.9540 $152.9880
30+ $6.7297 $201.8910
39+ $6.5053 $253.7067
52+ $5.8324 $303.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess