EN
  • EN
  • DE
  • IT

VFC110AP

Part No VFC110AP
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description VFC 4MHz 14-Pin PDIP Tube / IC HIGH FREQ V/F CONV 14 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Voltage to Frequency
Maximum Input Frequency 4MHz
Full Scale ±100ppm/°C
Linearity ±1%
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 142428-VFC110AP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Motor Drive & Control
Family Name VFC110
Introduction Date March 14, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VFC110AP CAD Model

Description

The VFC110AP is a high-performance voltage-to-frequency converter designed by Texas Instruments to cater to a wide array of applications that require reliable signal processing. This versatile component is engineered to provide precise conversion of analog voltage signals into proportional frequency outputs.

Key Features

  • Wide Dynamic Range: The VFC110AP boasts a dynamic range of 14 bits, ensuring high-resolution signal conversion for demanding applications.
  • High Linearity: With a linearity error of typically ±0.01%, this device ensures accurate and consistent conversion, making it ideal for precision measurements.
  • Frequency Range: The device operates over a frequency range from 0 Hz to 2 MHz, accommodating a broad spectrum of uses from low-speed sensor interfacing to high-speed data acquisition.
  • Supply Voltage: It is designed to work with a single supply voltage ranging from +5V to +15V, providing flexibility in various system designs.
  • Temperature Range: The VFC110AP operates effectively across an extended temperature range from -25°C to +85°C, ensuring reliability in various environmental conditions.

Applications

The VFC110AP is ideal for use in a variety of applications including:

  • Data Acquisition Systems
  • Motor Speed Control
  • Precision Oscillators
  • Analog-to-Digital Conversion
  • Isolated Data Transmission

Package and Quality

Encased in an 8-pin plastic DIP package, the VFC110AP ensures easy integration into circuit designs. It is also available in an 8-pin SOIC package for surface-mount requirements. Texas Instruments is committed to delivering high-quality products, and the VFC110AP is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

The VFC110AP from Texas Instruments stands out as a dependable and precise voltage-to-frequency converter. Its wide dynamic range, high linearity, and flexible operating conditions make it a top choice for professionals seeking accuracy and reliability in their electronic designs. Whether for industrial, commercial, or research applications, the VFC110AP is ready to deliver unparalleled performance.

You May Also Be Interested in

Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter | IC V-F/F-V CONVERTER 14-DIP
Lowest to $33.1240
Analog Devices Inc.
3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONVERTER VOLT TO FREQ 8-MSOP
Lowest to $3.5640
Texas Instruments
IC CONVERTER V-F/F-V 14-DIP
Lowest to $21.2627
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $1.8731
Texas Instruments
VFC 4MHz 14-Pin PDIP Tube / IC HIGH FREQ V/F CONV 14 DIP
Lowest to $66.4670
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Texas Instruments
IC V-F/F-V CONVERTER 14DIP
Lowest to $23.2836
Microchip Technology
VOLTAGE-TO-FREQUENCY/FREQUENCY-TO-VOLTAGE CONVERTERS | IC V-FREQ/FREQ-V CONV 14DIP
Lowest to $10.0979

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.4670 $66.4670
2+ $54.5370 $109.0740
3+ $52.8327 $158.4981
4+ $51.1285 $204.5140
6+ $49.4242 $296.5452
7+ $44.3113 $310.1791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess