EN
  • EN
  • DE

AD650JN

Part No AD650JN
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description Voltage-to-Frequency and Frequency-to-Voltage Converter | IC V-F/F-V CONVERTER 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Volt to Frequency and Frequency to Volt
Frequency - Max 1MHz
Full Scale ±150ppm/°C
Linearity ±0.1%
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number AD650
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1136728-AD650JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD650JN CAD Model

Description

Overview of AD650JN Voltage-to-Frequency Converter

The AD650JN is a high-precision voltage-to-frequency (V/F) converter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit (IC) is specifically engineered to convert an analog voltage input into a proportional frequency output, making it an essential component for applications that require an easy-to-read frequency output for digital processors, frequency-to-digital conversion, or long-distance data transmission.

Key Features

  • High Linearity: The AD650JN boasts excellent linearity with a nonlinearity specification of typically 0.005% (max 0.02%) over the full frequency range. This ensures an accurate and stable frequency output that corresponds precisely to the input voltage.
  • Wide Dynamic Range: With a dynamic range of 1 MHz, this V/F converter can handle a broad spectrum of input voltages, making it versatile for various applications.
  • Low Full-Scale Calibration Error: The device features a low full-scale calibration error of typically ±0.1% (max ±0.3%), which reduces the need for frequent recalibrations and maintains consistent performance.
  • Single or Dual Supply Operation: The AD650JN is designed to operate on a single +5 V to +15 V supply or a dual ±5 V to ±15 V supply, providing flexibility in system design.

Applications

The AD650JN is suitable for a wide range of applications, including:

  • Frequency-to-digital conversion
  • Motor speed control
  • Isolated data transmission
  • Analog signal digitizing
  • Process control and monitoring

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD650JN is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability for critical applications. The device is available in a standard 14-pin DIP package, making it easy to integrate into existing and new designs.

Conclusion

The AD650JN from Analog Devices Inc. is a top-of-the-line V/F converter that offers precision, versatility, and reliability. Its high linearity and low calibration error make it an ideal choice for professionals in need of accurate frequency generation from analog voltage signals.

You May Also Be Interested in

Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7633
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-DIP
Lowest to $11.0598
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $13.1396
Texas Instruments
FVC 8-Pin SOIC T/R / LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $1.8138
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1240 $66.2480
5+ $27.1788 $135.8940
7+ $26.3294 $184.3058
10+ $25.4801 $254.8010
12+ $24.6308 $295.5696
16+ $22.0827 $353.3232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess