EN
  • EN
  • DE

ADC4322

Part No ADC4322
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227230-ADC4322
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC4322 CAD Model

Description

Product Overview: ADC4322 from Analog Devices Inc.

The ADC4322 is a high-performance, precision analog-to-digital converter (ADC) brought to you by the renowned manufacturer Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This cutting-edge ADC is designed to cater to a wide array of applications, including medical imaging, data acquisition systems, and industrial automation, providing an excellent balance of speed, accuracy, and power efficiency.

Key Features:

  • Resolution: The ADC4322 features a high-resolution 16-bit ADC, ensuring detailed and accurate digital representations of the input analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals at a high speed, making it suitable for high-frequency applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADC4322 maintains low power consumption, which is critical for portable and battery-powered devices.
  • Input Range: The flexible input range allows for a wide variety of input signals, providing versatility in different application scenarios.
  • Interface Options: It comes with multiple digital interface options, ensuring easy integration with microprocessors, DSPs, and FPGAs.

Performance and Reliability:

The ADC4322 is engineered to deliver consistent performance and reliability. Analog Devices Inc.'s commitment to quality ensures that each ADC4322 meets stringent standards, providing stable operation over its entire temperature range and a long operational lifespan.

Applications:

Due to its precision and speed, the ADC4322 is an ideal choice for a variety of demanding applications:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Communication Infrastructure

With its robust feature set, the ADC4322 from Analog Devices Inc. is an exceptional ADC solution that offers designers the flexibility and performance needed to meet the requirements of even the most challenging applications.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Panjit
Need more? Email Us
TE Connectivity
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Generic
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess