EN
  • EN
  • DE

VSP2582RHN

Part No VSP2582RHN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description CCD ANALOG FRONT-END FOR DIGITAL CAMERAS | IC AFE 1 CHAN 12BIT 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Power (W) 85mW
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Manufacturer Package 36-VFQFN
Supplier Device Package 36-VQFN (6.2x6.2)
Family Part Number VSP2582
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1279902-VSP2582RHN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP2582RHN CAD Model

Description

The VSP2582RHN is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is tailored to meet the stringent requirements of advanced imaging and high-speed signal processing applications.

At the core of the VSP2582RHN is its ability to deliver exceptional image quality and accuracy. It is a 12-bit, 50 MSPS (mega samples per second) ADC that provides users with precise digital outputs derived from analog inputs. The device operates over a wide input frequency range, making it versatile for various applications, including medical imaging, scientific instrumentation, and video processing.

The VSP2582RHN boasts an impressive signal-to-noise ratio (SNR) and a low-noise performance that ensures clear and reliable conversion of analog signals to digital data. Its high dynamic range allows it to capture both subtle and strong signals with equal fidelity, which is critical for applications such as CT scanners and digital cameras.

This ADC also comes with a differential input that reduces common-mode noise, thereby enhancing the quality of the output signal. The VSP2582RHN is designed to interface seamlessly with a wide range of signal processors and microcontrollers, thanks to its parallel LVDS (Low Voltage Differential Signaling) outputs. This feature enables high-speed data transfer while minimizing electromagnetic interference, a common challenge in high-speed circuitry.

The VSP2582RHN is housed in a compact 32-pin QFN package, which allows for a smaller footprint on the PCB and is suitable for space-constrained applications. Texas Instruments has also ensured that this product meets rigorous industry standards for reliability and performance.

In summary, the VSP2582RHN from Texas Instruments is a robust, high-speed ADC that offers precision, versatility, and reliability for a wide array of high-performance data acquisition systems. Its advanced features and compact design make it an excellent choice for designers looking to enhance the capabilities of their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
Analog Front End - AFE 2 channel Bio Z
Lowest to $30.6093
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3163 $50.5304
20+ $5.1826 $103.6520
30+ $5.0207 $150.6210
42+ $4.8587 $204.0654
54+ $4.6968 $253.6272
72+ $4.2109 $303.1848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,319 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess