EN
  • EN
  • DE

VSP6822AZRCR

Part No VSP6822AZRCR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 399882-VSP6822AZRCR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSP6822AZRCR CAD Model

Description

Introducing the VSP6822AZRCR from Texas Instruments

The VSP6822AZRCR is a state-of-the-art, high-performance 8-Channel, 10-Bit Analog-to-Digital Converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments. This precision ADC is an ideal choice for a variety of advanced imaging applications, including medical imaging systems like MRI and CT scanners, industrial machine vision setups, and high-end scientific instrumentation.

With its cutting-edge technology, the VSP6822AZRCR boasts a remarkable sampling rate of up to 65 MSPS (Mega Samples Per Second), ensuring that it can handle the demands of high-speed signal processing tasks. This impressive speed, combined with a 10-bit resolution, allows for the capture of high-fidelity images with nuanced gradations and accurate color representation, making it an indispensable component in systems where image clarity and detail are paramount.

One of the standout features of this ADC is its flexible input range. The VSP6822AZRCR can accommodate a wide variety of signal amplitudes, offering designers the versatility needed to tailor their systems for optimal performance. Furthermore, the device includes integrated sample-and-hold circuits, which simplify the design process and reduce the need for external components.

The VSP6822AZRCR comes in a compact 64-VQFN (10x10) package, making it suitable for space-constrained applications. Despite its small footprint, it does not compromise on functionality or performance. Additionally, the device operates over a broad temperature range, ensuring reliability and stability across different working environments.

For ease of integration into existing systems, the VSP6822AZRCR is designed to interface seamlessly with a variety of microprocessors and DSPs via a parallel LVCMOS/LVTTL output. Its low power consumption also makes it an energy-efficient choice, contributing to the overall reduction of system power requirements and heat generation.

Engineers and designers looking for a high-quality, versatile ADC solution will find the VSP6822AZRCR from Texas Instruments to be an exceptional choice that delivers both performance and reliability. Its advanced features ensure that it meets the stringent requirements of professional-grade imaging applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7353 $51.6177
22+ $4.7059 $103.5298
33+ $4.5589 $150.4437
46+ $4.4118 $202.9428
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess