Texas Instruments introduces the WIFISEEK1-4CKCV2V, a state-of-the-art connectivity solution designed for modern wireless communication requirements. This product is an embodiment of innovation, tailored to meet the high demands of speed, reliability, and efficiency in the realm of Internet of Things (IoT), smart home applications, and industrial wireless control.
Key Features
- Advanced WiFi Technology: The WIFISEEK1-4CKCV2V is built with the latest WiFi standards, ensuring fast and secure wireless communication.
- Low Power Consumption: Optimized for energy efficiency, this product is ideal for battery-powered devices, extending their operational lifespan.
- Robust Connectivity: With its superior range and penetration capabilities, it ensures reliable connections even in challenging environments.
- Seamless Integration: Designed for easy integration, this module can be effortlessly incorporated into existing systems, reducing development time and costs.
Applications
The WIFISEEK1-4CKCV2V is versatile and can be used across various applications. It is particularly suited for:
- Smart Home Devices
- Wireless Sensors and Actuators
- Home Automation Systems
- Remote Monitoring and Control
- Industrial IoT Solutions
Technical Specifications
| Parameter |
Specification |
| WiFi Standards |
802.11 b/g/n |
| Frequency Band |
2.4 GHz |
| Data Rates |
Up to 150 Mbps |
| Interface Options |
SPI, UART, I2C |
| Security Protocols |
WPA/WPA2 |
| Power Supply |
3.3V DC |
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The WIFISEEK1-4CKCV2V undergoes rigorous testing to ensure that it meets the stringent standards for which TI is known. Customers can trust in the reliability and performance of this product for their critical communication needs.