EN
  • EN
  • DE

XAM3359AZCZ

Part No XAM3359AZCZ
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 324NFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Security Features Cryptography, Random Number Generator
Package 324-LFBGA
Manufacturer Package 324-NFBGA(15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 412278-XAM3359AZCZ
Introduction Date January 01, 2000
Country of Origin Philippines
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian XAM3359AZCZ CAD Model

Description

Introducing the XAM3359AZCZ from Texas Instruments

The XAM3359AZCZ is a high-performance, enhanced microcontroller unit (MCU) that is part of Texas Instruments' renowned product lineup. This advanced microcontroller is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency and computing capability.

At the heart of the XAM3359AZCZ lies a powerful ARM Cortex-A8 processor that can run at speeds up to 1 GHz, enabling swift and efficient processing for a wide range of applications. This MCU is well-suited for industrial, automotive, and consumer electronics markets where reliability and performance are paramount.

Featuring an integrated graphics processing unit (GPU), the XAM3359AZCZ is capable of delivering rich graphical user interfaces and high-quality multimedia experiences. The device also supports a range of peripherals, including multiple UARTs, I2C, SPI, and USB interfaces, making it highly versatile for various communication requirements.

With its onboard memory controller, the XAM3359AZCZ supports various types of external memory, including DDR3, DDR3L, and LPDDR2, providing flexibility in memory configuration to match specific application needs. Additionally, the MCU includes an array of built-in security features, such as a cryptographic acceleration unit and secure boot options, ensuring the protection of sensitive data and intellectual property.

The XAM3359AZCZ is designed with energy efficiency in mind, featuring low-power modes that significantly reduce power consumption during idle periods. This makes it an ideal choice for battery-operated devices and applications where power availability is a concern.

For developers, Texas Instruments provides extensive support for the XAM3359AZCZ, including software libraries, development tools, and reference designs, to accelerate the product development cycle. The MCU is also backed by Texas Instruments' commitment to quality and long-term availability, ensuring a reliable supply for the lifecycle of your product.

Whether you're developing advanced industrial automation systems, sophisticated automotive infotainment units, or cutting-edge consumer electronics, the XAM3359AZCZ from Texas Instruments provides the performance, flexibility, and reliability needed to bring your innovative solutions to life.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1816 $50.3632
5+ $20.6618 $103.3090
8+ $20.0161 $160.1288
11+ $19.3704 $213.0744
14+ $18.7248 $262.1472
18+ $16.7877 $302.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess