EN
  • EN
  • DE

XIO2000AZZZ

Part No XIO2000AZZZ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS BRIDGE 201-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications PCI Express to PCI Translation Bridge
Supply Voltage - Operating 1.35 V to 1.65 V, 3 V to 3.6 V
Case / Package 201-BGA MICROSTAR (15x15)
Mounting Surface Mount
Win Source Part Number 056210-XIO2000AZZZ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 126
Ultra Librarian 3D Model Ultra Librarian XIO2000AZZZ CAD Model

Description

The XIO2000AZZZ is a cutting-edge PCIe-to-PCI bridge chip designed to provide a seamless and efficient interface between the latest PCIe-equipped processors and legacy PCI devices. Manufactured by the renowned Texas Instruments, this bridge chip is an essential component for system designers looking to maintain compatibility with existing PCI hardware while leveraging the high-speed advantages of PCIe technology.

Key Features

  • High-Performance Bridge: The XIO2000AZZZ offers a high-speed, single-lane (x1) PCI Express to 32-bit/66 MHz PCI bridge, ensuring fast and reliable communication between interfaces.
  • Advanced Configuration: This chip supports transparent and non-transparent bridging, giving system designers the flexibility to create optimized solutions for various applications.
  • Compatibility: With its ability to interface with both 3.3V and 5V PCI signaling environments, the XIO2000AZZZ is designed to be compatible with a wide range of legacy PCI devices.
  • Efficient Power Management: It incorporates sophisticated power management capabilities, including support for the PCI Power Management Interface (PMI) and the Active State Power Management (ASPM) for PCIe, which help reduce overall system power consumption.
  • Easy Integration: The chip is available in a compact package, making it easy to integrate into various system form factors without compromising valuable board space.

Applications

The versatility of the XIO2000AZZZ makes it suitable for a wide array of applications, including industrial control, test and measurement systems, data acquisition, and embedded computing. Its robust design ensures reliable operation in environments that demand high performance and long-term stability.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the XIO2000AZZZ, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to assist in the design and deployment of solutions utilizing this advanced PCIe-to-PCI bridge chip.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9743 $71.9486
4+ $29.5174 $118.0696
6+ $28.5950 $171.5700
8+ $27.6726 $221.3808
10+ $26.7502 $267.5020
13+ $23.9829 $311.7777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 521 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess