EN
  • EN
  • DE

XIO2001ZWS

Part No XIO2001ZWS
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI EXPRESS (PCIE) TO PCI B  /  PCI Express to PCI Translation Bridge Interface 169-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tray
Applications PCI Express to PCI Translation Bridge
Interface PCI Express
Voltage - Supply 1.35V ~ 1.65V, 3V ~ 3.6V
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Mounting SMD (SMT)
Base Product Number XIO2001
Other Names 296-XIO2001ZWS
Standard Package 160
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260873-XIO2001ZWS
Ultra Librarian 3D Model Ultra Librarian XIO2001ZWS CAD Model

Description

The XIO2001ZWS is a high-performance, single-function PCI Express to PCI translation bridge designed by Texas Instruments. It is engineered to enable users to connect legacy PCI devices to the newer, advanced PCI Express interface found in most modern computing systems. This product is part of Texas Instruments' extensive range of interface solutions that aim to provide seamless integration between various communication standards.

Key Features

  • PCI Express Interface: The device features a single-lane (x1) PCI Express interface, which is compliant with the PCI Express 1.1 specification, ensuring broad compatibility and high data throughput.
  • PCI Bus Compatibility: It supports a 32-bit, 33MHz PCI bus interface that is compliant with the PCI Local Bus Specification, revision 2.3, allowing for easy integration with legacy PCI systems.
  • High Performance: With its innovative architecture, the XIO2001ZWS provides high performance and is optimized for low latency, making it ideal for applications requiring fast data transfer between PCI Express and PCI buses.
  • Advanced Power Management: The device includes support for advanced power management features, including the ability to transition to lower power states when the connected PCI or PCI Express devices are not active, reducing overall power consumption.

Applications

The versatility of the XIO2001ZWS allows it to be used in a wide range of applications, including industrial automation, data acquisition, embedded systems, and servers that require the use of PCI-based add-on cards. Its ability to bridge between the two standards makes it an invaluable tool for system upgrades and maintenance, ensuring compatibility and extending the life of existing PCI devices.

Technical Specifications

  • PCI Express Base Specification, Revision 1.1
  • PCI Local Bus Specification, Revision 2.3
  • Support for 1-lane 2.5 Gbps PCI Express
  • 32-bit, 33 MHz PCI interface support
  • Low-profile, small form factor design

With the XIO2001ZWS, Texas Instruments continues to demonstrate its commitment to providing innovative solutions that bridge the gap between legacy interfaces and modern technology, ensuring that customers can leverage their existing investments while still benefiting from the advancements in computing and data transfer technologies.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7313 $53.8504
19+ $5.5232 $104.9408
29+ $5.3506 $155.1674
39+ $5.1780 $201.9420
50+ $5.0054 $250.2700
67+ $4.4876 $300.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess