EN
  • EN
  • DE
  • IT

XMS430FR6047IPZR

Part No XMS430FR6047IPZR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Ultrasonic MCUs With 256KB FRAM, 12Bit - 8 MSPS Sigma Delta ADC, Low Energy Accelerator, AES 100-LQFP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of UART Channels 4
RoHS Non-Compliant
Win Source Part Number 1153368-XMS430FR6047IPZR
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XMS430FR6047IPZR CAD Model

Description

Introducing the Texas Instruments XMS430FR6047IPZR Microcontroller

The Texas Instruments XMS430FR6047IPZR is a highly capable microcontroller that sits within the MSP430 family, renowned for its low power consumption and robust performance. This particular microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics. It is an ideal choice for engineers and designers looking for a reliable and efficient solution for their embedded projects.

Key Features

  • 16-bit RISC Architecture: The MSP430 core boasts a 16-bit RISC architecture that ensures efficient processing and fast execution of instructions, making it perfect for applications requiring quick data processing and real-time operations.
  • Integrated Memory: With up to 256KB of in-system programmable flash memory and 18KB of RAM, this microcontroller offers ample space for complex firmware and applications, reducing the need for external memory components.
  • Rich Digital and Analog Peripherals: The XMS430FR6047IPZR comes with a variety of built-in peripherals including digital I/O ports, analog-to-digital converters (ADCs), timers, and communication modules such as SPI, I2C, and UART, providing versatility in interfacing with other devices and sensors.
  • Low Power Operation: True to the MSP430 heritage, this microcontroller features multiple low-power modes, which enable it to maintain operation while consuming minimal power, thus extending the battery life of portable and remote devices.
  • Flexible Clock System: A flexible clock system allows the device to operate at a range of frequencies, enabling designers to balance performance and power consumption according to the needs of their application.

Applications

The Texas Instruments XMS430FR6047IPZR is a versatile microcontroller that can be used in various applications, including:

  • Smart appliances
  • Wearable technology
  • Energy management systems
  • Industrial automation and control
  • Wireless sensors and IoT devices

With its combination of power efficiency, processing capability, and integrated features, the XMS430FR6047IPZR is a solid choice for developers looking to create sophisticated and power-conscious designs. Whether you're building a smart sensor network or an energy-efficient home automation system, this microcontroller from Texas Instruments provides the reliability and performance you need to bring your innovative ideas to life.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $28.3218
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.2038
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $15.6813
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $75.3267
Texas Instruments
Lowest to $9.6242

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 675 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess