EN
  • EN
  • DE

XTPS560430XFDBVR

Part No XTPS560430XFDBVR
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description SIMPLE SWITCHER® 36-V, 600-mA Buck Regulator With High-Efficiency Sleep Mode 6-SOT-23 -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23
Features UVLO
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 6
RoHS Non-Compliant
Win Source Part Number 1157165-XTPS560430XFDBVR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTPS560430XFDBVR CAD Model

Description

The XTPS560430XFDBVR is a state-of-the-art step-down (buck) converter from Texas Instruments, designed to deliver high efficiency and performance for a wide range of applications. This advanced power management integrated circuit (PMIC) is engineered to meet the rigorous demands of modern electronic devices, providing a compact, reliable, and efficient power solution.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, making it versatile for various applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit the needs of their specific application, ensuring compatibility with a variety of devices.
  • High-Efficiency Operation: With its advanced design, the XTPS560430XFDBVR achieves high efficiency, reducing power loss and heat generation.
  • Compact Package: The device comes in a small-footprint package, which is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from overheating, ensuring long-term reliability.
  • Current Limit Protection: The built-in current limit protection prevents damage to the device and the load in the event of an overcurrent condition.

Applications

The XTPS560430XFDBVR is suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Power Supply Modules
  • Networking Equipment
  • Industrial Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the XTPS560430XFDBVR is no exception. This device is built to the highest standards, ensuring that it delivers consistent performance over its lifespan. Customers can trust in the robustness and durability of this converter to power their critical applications.

Ordering Information

For ordering, the XTPS560430XFDBVR is available through authorized Texas Instruments distributors. Detailed product information, including datasheets and support documentation, can be found on the Texas Instruments website.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zilog
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9276 $61.8552
4+ $25.3765 $101.5060
7+ $24.5835 $172.0845
9+ $23.7905 $214.1145
11+ $22.9975 $252.9725
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess