EN
  • EN
  • DE
  • IT

XTR110AG

Part No XTR110AG
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC V TO I CONVRTR/XMTR 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Current
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-CDIP Side Brazed
Win Source Part Number 084527-XTR110AG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian XTR110AG CAD Model

Description

The XTR110AG is a versatile integrated circuit from Texas Instruments, designed to serve as a precision voltage-to-current converter/transmitter for a wide array of industrial and professional applications. This high-quality component is engineered to work with both single and dual power supply systems, making it an adaptable solution for numerous electronic designs.

Key Features

  • Flexible Operation: The XTR110AG can operate with supply voltages ranging from ±11.4V to ±18V, allowing it to fit seamlessly into various circuit configurations.
  • High Accuracy: Its precision current scaling and regulation features ensure accurate current outputs, which are crucial for the reliability of the systems in which it is used.
  • Wide Output Range: The device can provide an output current range of 4-20mA, which is the industry standard for process control applications, ensuring compatibility with a multitude of sensors and transducers.
  • Programmable Voltage-to-Current Conversion: Users can program the XTR110AG to convert a specific input voltage range into a corresponding current output, offering excellent flexibility in signal conditioning.

Applications

The XTR110AG is suitable for a variety of applications, including:

  • Process control systems
  • Data acquisition systems
  • Analog signal transmission
  • Industrial automation
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR110AG is no exception. It features robust construction and has been rigorously tested to meet high standards of reliability and performance. This product is available in a 16-pin plastic DIP, ensuring easy integration into existing and new designs.

Technical Support and Resources

Designers and engineers using the XTR110AG can access comprehensive technical support and resources from Texas Instruments. This includes detailed datasheets, application notes, and user guides to facilitate the design process and optimize the use of the product.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Burr-Brown (TI)
INSTRUMENTATION AMPLIFIER
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 36DSBGA
Lowest to $10.6372
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Diodes Incorporated
RELAY DRIVER
Lowest to $2.6424
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $3.0063

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.5523 $129.5523
2+ $125.3731 $250.7462
3+ $121.1941 $363.5823
4+ $108.6568 $434.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess