EN
  • EN
  • DE

THCV233

Part No THCV233
Manufacturer THine Electronics, Inc.
Catalog Interface - Serializers, Deserializers
Description 1LANE LVDS_V-BY-ONEHS 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 3.36Gbps Serializer 6 Input 2 Output 48-QFN (7x7)
Manufacturer THine Electronics, Inc.
Series V-by-One® HS
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.90.0000
Quantity per package 2600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899553-THCV233
Ultra Librarian 3D Model Ultra Librarian THCV233 CAD Model

Description

The THCV233 is an integrated circuit manufactured by THine Electronics, Inc. It is a part of the V-by-One® HS series and is designed to provide high-speed data transmission.

  • Manufacturer: THine Electronics, Inc.
  • Product Name: THCV233
  • Series: V-by-One® HS
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Serializer Speed: 3.36Gbps
  • Inputs: 6
  • Outputs: 2
  • Package: 48-QFN (7x7)
  • Operating Temperature: -40°C to 105°C
  • Mounting: Surface mount
  • Package Type: Tray

You May Also Be Interested in

Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6671 $58.0026
13+ $7.9320 $103.1160
20+ $7.6841 $153.6820
27+ $7.4362 $200.7774
35+ $7.1883 $251.5905
47+ $6.4447 $302.9009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess