EN
  • EN
  • DE

MUR1660CTA

Part No MUR1660CTA
Manufacturer Thinki Semiconductor Co., Ltd.
Description 16.0 Ampere Heatsink Common Anode Ultra Fast Recovery Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1228520-MUR1660CTA
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR1660CTA CAD Model

Description

The MUR1660CTA is a high-performance ultrafast rectifier from Thinki Semiconductor Co., Ltd. It is designed for use in switching power supplies, inverters, and as freewheeling diodes where high efficiency and fast switching speeds are required. The device features a low forward voltage drop and high surge current capability, making it suitable for demanding applications.

Applications

  • Switching power supplies for computers, servers, and industrial equipment.
  • Inverters for solar power, wind power, and uninterruptible power supplies (UPS).
  • Freewheeling diodes in motor control circuits and inductive loads.
  • Power factor correction (PFC) circuits.
  • High-frequency rectification.

Features

  • Ultrafast Recovery Time: Provides fast switching speeds, reducing switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.
  • Low Leakage Current: Minimizes reverse leakage current.
  • High Voltage Capability: Supports high voltage applications.
  • Operating Temperature: Wide operating temperature range.
  • Package: TO-220 package.

Benefits

  • Improved efficiency in switching power supplies and inverters due to fast recovery time and low forward voltage drop.
  • High surge current capability provides protection against transient voltage spikes.
  • High reliability ensures stable performance in demanding applications.
  • Reduced switching losses improve overall system efficiency.
  • Low leakage current minimizes power consumption.

Additional Details

The MUR1660CTA is designed for high-performance applications requiring fast switching speeds and high efficiency. It is available in the TO-220 package, which provides good thermal performance. This rectifier is commonly used in power electronics applications where minimizing switching losses and improving efficiency are critical. Its robust design ensures reliable operation in demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess