EN
  • EN
  • DE

TC826-TB

Part No TC826-TB
Manufacturer Thomas & Betts
Catalog Cables, Wires Fiber Optic Cables
Description TC826-TB - Thomas and Betts Ty-Rap TR TC826TB CABLE TIE .5X1 2-DIR SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 12.7 mm
Length 25.4 mm
REACH SVHC No SVHC
RoHS Compliant
Width 12.7 mm
Win Source Part Number 1008944-TC826-TB
Categories Cables, Wires Fiber Optic Cables
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC826-TB CAD Model

Description

The Thomas & Betts electronic component with the Win Source Part Number 1008944-TC826-TB is a cable that is 25.4 mm in length, 12.7 mm in width and 12.7 mm in depth.

  • Manufacturer: Thomas & Betts
  • Win Source Part Number: 1008944-TC826-TB
  • Length: 25.4 mm
  • Width: 12.7 mm
  • Depth: 12.7 mm
  • RoHS: Compliant
  • Popularity: Low
  • Alternative Parts: TC826-TBTC826-TB and TC826TB

You May Also Be Interested in

Molex, LLC
FFC Jumper Cable 43Conductors 0.254m 60VAC 0.5A Bag
Need more? Email Us
TE Connectivity
Heat Shrink Tubing and Sleeves RW-175-3/64-X-SP-CS5405
Need more? Email Us
Samtec Inc.
CBL 12POS FMALE TO WIRE 0.82' / Cable Assembly 0.82' (249.00mm)
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
HellermannTyton
CBL TIE RELEAS BLK 250LB 2.892' / Standard, Releasable Black 10.00" (254.00mm) 0.492" (12.50mm) 250 lbs (113.40 kg)
Need more? Email Us
Thomas & Betts
Heat Shrink Tubing ST Cross Linked Polyolefin Green/Yellow Stripe Thin T/R
Need more? Email Us
Conec
CBL 4POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess