EN
  • EN
  • DE

TVR10561KSY

Part No TVR10561KSY
Manufacturer TKS
Catalog HOT - SALES and EOL Components (T)
Description ZINC OXIDE VARISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TKS
Win Source Part Number 383571-TVR10561KSY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVR10561KSY CAD Model

Description

The TVR10561KSY is a varistor produced by TKS. It's designed as a voltage-dependent resistor (VDR) to protect electronic circuits from transient voltage surges and spikes. Varistors are crucial components in ensuring the longevity and reliability of sensitive electronic devices by diverting excess voltage away from vulnerable components.

Applications

  • Power Supplies: Protecting the power supply circuitry from line voltage fluctuations and surges.
  • Consumer Electronics: Used in televisions, audio equipment, and other appliances to prevent damage from voltage spikes.
  • Industrial Equipment: Safeguarding industrial machinery and control systems from electrical transients.
  • Telecommunications Equipment: Protecting communication lines and devices from lightning strikes and power surges.
  • Lighting Systems: Used in LED lighting and other lighting systems to protect the driver circuits.

Features

  • High Surge Current Capability: Designed to withstand substantial surge currents without failing.
  • Fast Response Time: Quickly reacts to voltage transients, providing immediate protection.
  • Wide Operating Voltage Range: Suitable for various voltage levels, increasing application flexibility.
  • Compact Size: Facilitates easy integration into space-constrained electronic devices.
  • KSY Designation: May indicate specific performance characteristics or material composition optimized for certain applications (consult datasheet for specifics).

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components caused by overvoltage events.
  • Improved Product Reliability: Extends the lifespan of electronic devices by protecting them from voltage surges.
  • Reduced Downtime: Minimizes equipment failures related to voltage transients, leading to less downtime.
  • Cost-Effective Solution: Offers a reliable and affordable method for protecting electronic circuits.
  • Simplified Integration: Easy to incorporate into existing and new circuit designs.

The TVR10561KSY varistor is typically constructed using metal oxide semiconductor materials, providing the necessary non-linear resistance characteristics. It's vital to consult the manufacturer's datasheet for the complete specifications, including clamping voltage, maximum surge current, capacitance, and operating temperature range. Selecting the appropriate varistor with the correct voltage and surge current ratings is crucial for effective circuit protection. The 'KSY' suffix likely indicates a specific variant with unique characteristics that the datasheet will fully describe. This part offers reliable protection against damaging voltage transients, contributing to the overall robustness and reliability of electronic devices across numerous applications.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0579 $57.9000
2,430+ $0.0476 $115.6680
3,760+ $0.0461 $173.3360
5,185+ $0.0446 $231.2510
6,705+ $0.0431 $288.9855
8,985+ $0.0386 $346.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess