EN
  • EN
  • DE

B1000AS-150M=P3

Part No B1000AS-150M=P3
Manufacturer Toko America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047318-B1000AS-150M=P3
Categories OEM Parts(A-B)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B1000AS-150M=P3 CAD Model

Description

The B1000AS-150M=P3 is a power inductor manufactured by Toko America Inc. It is designed for use in a variety of power supply applications, offering a compact size and robust performance. This inductor is particularly suitable for applications requiring high current handling and low DC resistance.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • EMI filtering
  • Buck and boost converters

Features:

  • High current handling capacity
  • Low DC resistance (DCR)
  • Compact size
  • Magnetically shielded construction
  • Surface mount design (SMD)

Benefits:

  • Efficient Power Conversion: The low DCR minimizes power loss, resulting in higher efficiency in power conversion circuits.
  • Reduced EMI: The shielded construction helps to reduce electromagnetic interference, ensuring stable and reliable operation.
  • Space Saving: Its compact size allows for high-density mounting, making it suitable for portable and space-constrained applications.
  • Reliable Performance: Designed for robust performance under various operating conditions.
  • Easy Integration: The surface mount design simplifies the assembly process and reduces manufacturing costs.

Technical Specifications:

While specific technical specifications may vary slightly depending on the exact series and tolerances, typical parameters for similar Toko power inductors include inductance values around 15µH, saturation current ratings of several Amperes, and low DC resistance values in the milliohm range. Consult the manufacturer's datasheet for precise electrical characteristics, temperature ratings, and mechanical dimensions.

The B1000AS series from Toko is designed to provide high performance and reliability in demanding power supply applications. Its combination of high current handling, low DCR, and compact size makes it an excellent choice for engineers designing efficient and compact power solutions.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess