EN
  • EN
  • DE

FDU1040D-H-R56MP3

Part No FDU1040D-H-R56MP3
Manufacturer Toko America Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058999-FDU1040D-H-R56MP3
Categories OEM Parts(F-I)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDU1040D-H-R56MP3 CAD Model

Description

The FDU1040D-H-R56MP3 is a fixed inductor manufactured by Toko America Inc. Details about this specific part number are limited without a datasheet, but generally these inductors are used for various power supply and filtering applications. The 'FDU' likely indicates a series or type of inductor, while the rest of the part number encodes further specifications such as dimensions, inductance, tolerance, and other electrical characteristics.

Applications

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • RF devices
  • Noise suppression

Features

  • Shielded construction for low EMI (likely)
  • High current carrying capacity (depending on specs)
  • Small size for compact designs (depending on specs)
  • Excellent temperature stability (depending on specs)
  • RoHS compliant (likely)

Benefits

  • Reduced electromagnetic interference (if shielded), leading to improved system performance.
  • Efficient power conversion due to low DC resistance.
  • Compact design allows for use in space-constrained applications.
  • Stable performance over a wide temperature range.
  • Environmentally friendly due to RoHS compliance.

Specifications

Without the specific datasheet, it's difficult to provide precise specifications. However, typical parameters for this type of inductor include Inductance value (in μH or nH), Inductance tolerance (e.g., ±10%), Saturation current (Isat) – the current at which the inductance drops by a specified percentage, Rated current (Irms) – the maximum continuous current the inductor can handle without excessive heating, DC resistance (DCR) – the resistance of the inductor's winding, Self-resonant frequency (SRF) – the frequency at which the inductor's impedance is at its maximum, Operating temperature range, and Physical dimensions (length, width, height). Consult the official datasheet for the FDU1040D-H-R56MP3 inductor from Toko America Inc. to get the most accurate and detailed specifications. This ensures proper implementation and optimal performance in your design.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TT Electronics
Lowest to $6.0469
Essentra Components
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess