EN
  • EN
  • DE

#FSLM2520-150J=P2

Part No #FSLM2520-150J=P2
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Ind Chip Wirewound 15uH 5% 2.52MHz 25Q-Factor Ferrite 140mA 1008 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1008
Case Code (Imperial) 1008
Case / Package 2520
Composition Wirewound
Core Material Ferrite
Current 115 mA
Current Rating 140 mA
DC Resistance (DCR) 2.8 Ω
Depth 2.2 mm
Height 1.6 mm
Height - Seated (Max) 1.7018 mm
Inductance 15 µH
Lead Free Contains Lead
Length 2.5 mm
Max DC Current 140 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 1008
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Self Resonant Frequency 19 MHz
Shielding Unshielded
Test Frequency 2.52 MHz
Tolerance 5 %
Width 2 mm
Win Source Part Number 984117-#FSLM2520-150J=P2
Categories Fixed Inductors
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian #FSLM2520-150J=P2 CAD Model

Description

The Toko America Inc. 984117-#FSLM2520-150J=P2 electronic component is a fixed inductor with a packaging of tape & reel (TR).

  • Current Rating: 140 mA
  • Inductance: 15 µH
  • Shielding: Unshielded
  • Tolerance: 5%
  • Test Frequency: 2.52 MHz
  • Core Material: Ferrite
  • Self Resonant Frequency: 19 MHz
  • Composition: Wirewound
  • Height: 1.6 mm
  • Number of Pins: 1008
  • DC Resistance (DCR): 2.8 Ω
  • Case/Package: 2520/1008
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess