EN
  • EN
  • DE

#FSLM2520-1R2J=P2

Part No #FSLM2520-1R2J=P2
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Ind Chip Wirewound 1.2uH 5% 7.96MHz 30Q-Factor Ferrite 240mA 1008 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1008
Case Code (Imperial) 1008
Case / Package 2520
Composition Wirewound
Core Material Ferrite
Current 210 mA
Current Rating 240 mA
DC Resistance (DCR) 870 mΩ
Depth 2.2 mm
Height 1.6 mm
Height - Seated (Max) 1.7018 mm
Inductance 1.2 µH
Lead Free Contains Lead
Length 2.5 mm
Max DC Current 240 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 1008
Packaging Cut Tape (CT)
Radiation Hardening No
RoHS Compliant
Self Resonant Frequency 105 MHz
Shielding Unshielded
Test Frequency 7.96 MHz
Tolerance 5 %
Width 2 mm
Win Source Part Number 1036103-#FSLM2520-1R2J=P2
Categories Fixed Inductors
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian #FSLM2520-1R2J=P2 CAD Model

Description

The Toko America Inc. 1.2 µH unshielded fixed inductor is a wirewound composition component with a ferrite core material.

  • DC Resistance (DCR): 870 mΩ
  • Current Rating: 240 mA
  • Self-Resonant Frequency: 105 MHz
  • Tolerance: 5%
  • Test Frequency: 7.96 MHz
  • Mounting Technology: SMD (SMT)
  • Pins: 1008
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1.6 mm
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Packaging: Cut tape (CT)
  • RoHS Compliant: Yes

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess