EN
  • EN
  • DE

FSLM2520-R22J=P2

Part No FSLM2520-R22J=P2
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Ind Chip Wirewound 220nH 5% 25.2MHz 30Q-Factor Ferrite 430mA 1008 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1008
Case Code (Imperial) 1008
Case / Package 2520
Core Material Ferrite
Current 290 mA
DC Resistance (DCR) 440 mΩ
Depth 2.2 mm
Height 1.6 mm
Inductance 470 nH
Lead Free Contains Lead
Length 2.5 mm
Max DC Current 430 mA
Mount Surface Mount
Number of Pins 1008
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Self Resonant Frequency 180 MHz
Shielding Unshielded
Tolerance 5 %
Width 2 mm
Win Source Part Number 1059899-FSLM2520-R22J=P2
Categories Fixed Inductors
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSLM2520-R22J=P2 CAD Model

Description

The FSLM2520-R22J=P2 is a wire wound ferrite inductor manufactured by Toko America Inc. It's designed for various applications requiring inductance, filtering, and impedance matching in electronic circuits. The 'R22' likely indicates an inductance value of 0.22µH (microhenries), with 'J' signifying a tolerance of ±5%. The '2520' refers to the physical dimensions (2.5mm x 2.0mm).

Applications

  • Power supplies (DC-DC converters)
  • RF circuits
  • Filtering
  • Impedance matching
  • Noise suppression

Features

  • Wire Wound Construction: Provides high inductance values and excellent Q factors.
  • Ferrite Core: Enhances inductance and provides good frequency characteristics.
  • Surface Mount Device (SMD): Designed for automated assembly on PCBs.
  • Small Size: Compact dimensions for space-constrained applications.
  • High Current Capability: Can handle relatively high currents without saturation.

Benefits

  • Efficient Power Conversion: Improves the efficiency of DC-DC converters.
  • Effective Noise Suppression: Reduces unwanted noise in electronic circuits.
  • Optimized Impedance Matching: Ensures efficient signal transfer.
  • Compact Design: Saves valuable board space.
  • Reliable Performance: Provides stable inductance values over temperature and frequency.

Additional Details

The FSLM2520-R22J=P2 has an inductance value of 0.22µH with a tolerance of ±5%. The '2520' package size indicates dimensions of 2.5mm x 2.0mm. The self-resonant frequency (SRF) is a critical parameter that defines the frequency at which the inductor's impedance becomes purely resistive. The saturation current is the DC current at which the inductance drops by a specified percentage (typically 10% or 20%). The rated current is the maximum continuous current that the inductor can handle without exceeding its temperature rise limit. The operating temperature range typically spans from -40°C to +125°C. This component is commonly used in various electronic devices where space, performance, and reliability are critical factors.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess