EN
  • EN
  • DE

LL1608-FHL12NJ

Part No LL1608-FHL12NJ
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMD
Manufacturer Toko America Inc.
Win Source Part Number 754241-LL1608-FHL12NJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LL1608-FHL12NJ CAD Model

Description

The LL1608-FHL12NJ is a wire-wound ceramic inductor manufactured by Toko America Inc. This inductor is designed for high-frequency applications, offering excellent Q-factor and stable inductance. It is commonly used in various wireless communication and RF circuits for filtering, impedance matching, and tuning. The specific inductance value is 12nH.

Applications:

  • RF Filters: Used in RF filter circuits for noise reduction and signal conditioning.
  • Impedance Matching: Implemented in impedance matching networks for efficient signal transfer.
  • Oscillator Circuits: Utilized in oscillator circuits for tuning and frequency control.
  • Wireless Communication Devices: Found in wireless modules for signal processing and filtering.
  • Tuning Circuits: Used in tuning circuits for adjusting resonant frequencies.

Features:

  • Wire-Wound Inductor: Provides high Q-factor and excellent performance at high frequencies.
  • Ceramic Core: Offers stable inductance over a wide range of temperatures.
  • Small Size: Compact size allows for integration into space-constrained applications.
  • High Self-Resonant Frequency: Maintains performance at high operating frequencies.
  • Surface Mount Package: Designed for surface mount assembly on PCBs.

Benefits:

  • High Performance: Provides excellent Q-factor for efficient signal processing.
  • Stable Inductance: Maintains stable inductance values over temperature variations.
  • Compact Design: Enables smaller and more compact product designs.
  • Reliable Operation: Offers reliable performance in various RF and wireless applications.
  • Easy to Integrate: Simple to incorporate into circuits with standard SMT assembly processes.

Additional Details:

The LL1608-FHL12NJ inductor has an inductance value of 12nH. It is crucial to adhere to the recommended operating conditions specified by Toko to ensure optimal performance and longevity. Proper soldering techniques are also important to prevent damage to the inductor during assembly. The self-resonant frequency (SRF) should be considered, as the inductor's performance degrades significantly above this frequency. These inductors are manufactured using high-quality materials, providing robust performance in diverse environmental conditions. The tolerance of the inductance value should also be taken into account for precision applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
International Rectifier
Need more? Email Us
Altera
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Coilcraft
Lowest to $0.1042
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil Corporation
Lowest to $5.0142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess