EN
  • EN
  • DE

LLM3225-R27J

Part No LLM3225-R27J
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069746-LLM3225-R27J
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LLM3225-R27J CAD Model

Description

The LLM3225-R27J is a wire-wound chip inductor manufactured by Toko America Inc. These inductors are designed for high-frequency applications, specifically in RF circuits and impedance matching networks. The 'LLM' designates this part as part of Toko's LLM series of inductors, characterized by their small size, high Q-factor, and reliable performance. The inductor is commonly used in wireless communication devices, filters, and tuning circuits.

Applications:

  • RF Circuits: Employed in radio frequency amplifiers, oscillators, and mixers.
  • Impedance Matching: Used to match impedance between different circuit stages for efficient power transfer.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices.
  • Filters: Used in LC filters for signal conditioning and noise reduction.
  • Tuning Circuits: Incorporated in tuning circuits for radio and television receivers.

Features:

  • Small Size: Compact 3225 package (3.2mm x 2.5mm) allows for high-density mounting on circuit boards.
  • Wire-Wound Construction: Provides high Q-factor and excellent high-frequency performance.
  • Precise Inductance: Offers a specific inductance value, typically 0.27μH (R27=0.27uH) with a tight tolerance.
  • High Q-Factor: Indicates low energy loss, enhancing circuit performance.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Performance: High Q-factor and accurate inductance contribute to optimal circuit performance.
  • Reduced EMI: Wire-wound construction and shielding (if present) minimize interference with other components.
  • Compact Design: Small size allows for integration into space-constrained devices.
  • Reliable Operation: High-quality construction ensures long-term reliability.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The LLM3225-R27J inductor typically features an inductance value of 0.27 μH, as indicated by the 'R27' in the part number. The 'J' typically indicates the tolerance, which can be found in the manufacturer's datasheet. These inductors are manufactured using high-quality wire and ceramic materials and are designed to withstand standard reflow soldering processes. The operating temperature range is usually between -40°C and +85°C, making them suitable for a wide range of environmental conditions. Always refer to the official datasheet from Toko America Inc. for complete and accurate specifications before using this component in any application.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0222
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0215
KIWI
Lowest to $0.0839
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess