EN
  • EN
  • DE

LLQ1608-FR33J

Part No LLQ1608-FR33J
Manufacturer Toko America Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827681-LLQ1608-FR33J
Ultra Librarian 3D Model Ultra Librarian LLQ1608-FR33J CAD Model

Description

The LLQ1608-FR33J is a wire-wound inductor manufactured by Toko America Inc. These inductors are typically used in high-frequency applications for filtering, impedance matching, and tuning circuits. The 'FR33J' designation indicates a specific inductance value and tolerance.

Applications

  • RF Filters: Used to selectively pass or reject specific radio frequencies.
  • Impedance Matching Networks: Optimizes signal transfer between different circuit stages.
  • Oscillator Circuits: Part of the resonant circuit to generate stable oscillations.
  • High-Frequency Chokes: Blocks high-frequency noise from propagating in a circuit.
  • Wireless Communication Devices: Found in various wireless devices for signal conditioning and filtering.

Features

  • Wire-Wound Construction: Provides high Q-factor and excellent frequency characteristics.
  • Compact Size: The 1608 package size (1.6mm x 0.8mm) is suitable for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Allows for use in high-frequency circuits.
  • Stable Inductance Value: Maintains inductance over a wide range of operating conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits

  • High Performance: The wire-wound construction provides superior performance compared to other inductor types.
  • Small Footprint: Saves valuable board space in compact designs.
  • Reliable Operation: Toko inductors are known for their high quality and reliability.
  • Easy Assembly: The SMT package simplifies the assembly process.
  • Optimized for High-Frequency Applications: Specifically designed for use in RF and microwave circuits.

Additional Details

The LLQ1608-FR33J inductor offers a good balance of performance, size, and cost. Its wire-wound construction and compact size make it suitable for a wide range of high-frequency applications. The specific inductance value is 0.33uH. Designers often use these inductors in mobile communication devices, wireless LAN, and other RF applications. The component's high SRF allows it to perform effectively at higher frequencies. Toko America's commitment to quality ensures a reliable component for demanding applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess