EN
  • EN
  • DE

S636CY-4R7M=P3

Part No S636CY-4R7M=P3
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 307677-S636CY-4R7M=P3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S636CY-4R7M=P3 CAD Model

Description

The Toko America Inc. S636CY-4R7M=P3 is a molded inductor, designed for various applications in power electronics and signal processing circuits. This component is characterized by its compact size, offering a specific inductance value while maintaining good electrical characteristics. The molded construction ensures durability and provides shielding, which is beneficial in environments susceptible to electromagnetic interference.

Applications

  • DC-DC Converters: Utilized for energy storage and filtering within DC-DC converter circuits.
  • Power Supplies: Integrated into power supply designs for filtering, smoothing, and voltage regulation.
  • EMI Filtering: Functions as a common mode choke to mitigate electromagnetic interference (EMI).
  • RF Circuits: Employed in radio frequency (RF) applications for impedance matching and signal tuning.
  • Consumer Electronics: Embedded in numerous consumer electronics, including smartphones, tablets, and laptops, for power management and signal processing functions.

Features

  • Molded Construction: Enhances mechanical strength and offers environmental protection.
  • Specific Inductance Value: Designed to provide a 4.7µH (microhenries) inductance.
  • Low DC Resistance: Minimizes power loss, thus improving efficiency.
  • Shielded Design: Reduces electromagnetic interference (EMI) to enhance signal integrity.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Compact Form Factor: Enables denser circuit designs and smaller electronic devices.
  • High Performance: Delivers reliable electrical characteristics for efficient power conversion and signal processing.
  • Enhanced Durability: The molded design provides long-term stability and durability, even under demanding conditions.
  • Effective EMI Suppression: Lowers electromagnetic interference, which improves overall system performance.
  • Environmental Responsibility: Adherence to RoHS standards demonstrates a commitment to environmental protection.

Technical Specifications

The S636CY-4R7M=P3 inductor offers an inductance of 4.7µH (microhenries), typically with a tolerance range of approximately ±10% or ±20%. It has a low DC resistance (DCR) to minimize power dissipation. The rated current is a crucial specification indicating the maximum current the inductor can handle without significant performance degradation. It typically operates within a temperature range of -40°C to +85°C or higher, depending on application-specific requirements. The self-resonant frequency (SRF) is also an important parameter, indicating the frequency at which the inductor's performance diminishes due to parasitic capacitance effects.

Materials: Generally consists of a ferrite core and copper windings, encapsulated in a molded resin material for protection and structural integrity.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $3.2617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess