EN
  • EN
  • DE

TK11140SCL

Part No TK11140SCL
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description VOLTAGE REGULATOR WITH ON/OFF SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toko America Inc.
Win Source Part Number 1267660-TK11140SCL
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK11140SCL CAD Model

Description

The TK11140SCL is a low-dropout (LDO) linear regulator manufactured by Toko America Inc. It's designed to provide a stable output voltage with minimal voltage difference between the input and output. This makes it suitable for battery-powered and other applications where input voltage is close to the desired output voltage. The device features low quiescent current, contributing to high efficiency and prolonged battery life.

Applications:

  • Battery-powered devices: Used in portable electronics such as smartphones, tablets, and wearables.
  • Post-regulation for switching power supplies: Reduces ripple and noise in switching power supply outputs.
  • Microcontroller power supplies: Provides a stable and clean power source for microcontrollers and other digital circuits.
  • Wireless communication devices: Used in RF transceivers and other wireless modules.
  • Sensor power supplies: Provides a stable voltage for sensors and instrumentation.

Features:

  • Low dropout voltage: Maintains regulation with minimal input-output voltage differential.
  • Low quiescent current: Minimizes power consumption when the output is lightly loaded.
  • Overcurrent protection: Protects the regulator from damage due to excessive output current.
  • Thermal shutdown: Automatically shuts down the regulator when the junction temperature exceeds a safe limit.
  • Fixed output voltage: Provides a precise and stable output voltage.

Benefits:

  • Extended battery life: Low quiescent current minimizes power consumption, prolonging battery life in portable devices.
  • Stable output voltage: Provides a consistent and reliable power source for sensitive electronic circuits.
  • Protection against fault conditions: Overcurrent protection and thermal shutdown protect the regulator and connected circuitry.
  • Improved system efficiency: Low dropout voltage minimizes power loss.
  • Simplified design: Fixed output voltage eliminates the need for external voltage setting components.

Additional Details:

The TK11140SCL is typically available in a small surface-mount package such as SOT-23 or similar. It requires minimal external components for operation, simplifying circuit design and reducing board space. Proper bypassing with ceramic capacitors is recommended to ensure stable operation and minimize noise. It's crucial to consult the datasheet for detailed specifications, including input voltage range, output voltage accuracy, dropout voltage characteristics, and thermal characteristics. The datasheet also provides guidance on selecting appropriate external components for optimal performance.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,893 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess