EN
  • EN
  • DE

TK11244BMCL

Part No TK11244BMCL
Manufacturer Toko America Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989839-TK11244BMCL
Categories OEM Parts(T-Z)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK11244BMCL CAD Model

Description

The TK11244BMCL is a DC-DC converter IC manufactured by Toko America Inc. It's designed for step-down (buck) conversion, efficiently reducing a higher voltage to a lower voltage suitable for powering various electronic components. This particular model is optimized for portable devices and battery-powered applications where power efficiency and small size are crucial.

Applications

  • Mobile phones and smartphones
  • Portable media players
  • Digital cameras and camcorders
  • Handheld gaming consoles
  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices

Features

  • High efficiency: Minimizes power loss during voltage conversion, extending battery life.
  • Low quiescent current: Consumes very little power when not actively switching, further improving battery life.
  • Fixed switching frequency: Ensures stable and predictable operation.
  • Overcurrent protection: Protects the device and connected components from damage due to excessive current draw.
  • Short-circuit protection: Shuts down the converter in case of a short circuit, preventing damage.
  • Thermal shutdown protection: Protects the device from overheating by shutting down the converter when the temperature exceeds a safe limit.
  • Small package size: Allows for integration into compact electronic devices.

Benefits

  • Extended battery life: High efficiency and low quiescent current contribute to longer operating times for battery-powered devices.
  • Improved system reliability: Overcurrent, short-circuit, and thermal shutdown protection mechanisms enhance system robustness and prevent damage.
  • Smaller and lighter devices: Compact package size enables the design of smaller and more portable electronic products.
  • Stable and predictable operation: Fixed switching frequency ensures consistent performance across different operating conditions.

Technical Specifications (Typical)

  • Input Voltage Range: Typically 2.5V to 5.5V
  • Output Voltage: Usually adjustable or fixed at a specific voltage (e.g., 1.8V, 3.3V) depending on the specific configuration
  • Output Current: Up to 600mA (check datasheet for the specific limit)
  • Switching Frequency: Typically in the MHz range (e.g., 1.2MHz)
  • Quiescent Current: Very low, often in the microampere range
  • Package Type: Typically a small SMD (Surface Mount Device) package such as SOT-23 or similar.

Note: Consult the official datasheet for precise specifications and application recommendations. Values may vary slightly depending on the exact configuration and operating conditions.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess