EN
  • EN
  • DE

TK11380AMTR

Part No TK11380AMTR
Manufacturer Toko America Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989607-TK11380AMTR
Categories OEM Parts(T-Z)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK11380AMTR CAD Model

Description

The TK11380AMTR is a low dropout (LDO) voltage regulator manufactured by Toko America Inc. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop. It is characterized by its low dropout voltage, low quiescent current, and small package size, making it suitable for a wide range of portable and battery-powered applications.

Applications:

  • Battery-Powered Devices: Used in smartphones, tablets, and other portable devices to regulate voltage from batteries.
  • Wearable Electronics: Provides stable voltage for wearable devices such as smartwatches and fitness trackers.
  • IoT Devices: Employed in Internet of Things (IoT) devices for voltage regulation and power management.
  • Wireless Communication Modules: Used in Wi-Fi, Bluetooth, and other wireless modules for stable power supply.
  • Microcontroller Power: Provides regulated voltage for microcontrollers and microprocessors in various applications.

Features:

  • Low Dropout Voltage: Operates with a very low dropout voltage, ensuring stable regulation even with a small difference between input and output voltages.
  • Low Quiescent Current: Consumes very low quiescent current, minimizing power consumption in standby mode.
  • Small Package Size: Available in a small surface mount package, allowing for compact circuit designs.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from short circuits and overloads.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency extend battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected components.
  • Compact Design: Small package size allows for compact circuit designs and high-density PCB layouts.
  • Enhanced Protection: Overcurrent and thermal shutdown protection prevent damage from faults and overheating.
  • Simplified Power Management: Simplifies power management in electronic systems by providing a reliable voltage regulation solution.

The TK11380AMTR typically provides an output voltage of 3.0V, but other voltage options are available to suit various application requirements. It operates with an input voltage range of 2.5V to 5.5V, making it compatible with a wide range of battery and power supply sources. The operating temperature range is usually between -40°C to +85°C, making it suitable for various industrial and commercial environments. The TK11380AMTR is designed to provide stable and reliable performance over its operating life, making it a preferred choice for critical power management applications. It contributes to the overall efficiency and reliability of the electronic system. The TK11380AMTR is designed to meet stringent industry standards for performance and reliability, making it a preferred choice for demanding portable and battery-powered applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess