EN
  • EN
  • DE

TK71520ASCL

Part No TK71520ASCL
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1267775-TK71520ASCL
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71520ASCL CAD Model

Description

The TK71520ASCL is a low-dropout (LDO) linear regulator manufactured by Toko America Inc. It's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for various battery-powered applications and other scenarios where voltage regulation is crucial.

Applications

  • Battery-powered devices: Portable electronics, such as mobile phones, tablets, and handheld gaming consoles.
  • Power management systems: Regulating voltage for sensitive components in electronic circuits.
  • Microcontroller power supplies: Providing a stable voltage source for microcontrollers and other digital logic devices.
  • Wireless communication devices: Ensuring stable operation of RF transceivers and other wireless components.
  • Consumer electronics: Used in a wide range of consumer products, including audio players, digital cameras, and set-top boxes.

Features

  • Low dropout voltage: Maintains regulation with minimal voltage difference between input and output.
  • Low quiescent current: Minimizes power consumption when the output is not heavily loaded, extending battery life.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing overheating.
  • Fixed output voltage: Provides a stable and precise output voltage without the need for external components.

Benefits

  • Improved battery life: Low quiescent current extends the operating time of battery-powered devices.
  • Enhanced system reliability: Overcurrent protection and thermal shutdown prevent damage from electrical faults and overheating.
  • Simplified circuit design: Fixed output voltage reduces the need for external components and simplifies the design process.
  • Stable and regulated voltage: Ensures consistent performance of connected devices even with fluctuating input voltage.
  • Compact size: Enables integration into space-constrained applications.

Additional Details

The TK71520ASCL typically comes in a small surface-mount package. Specific technical specifications include the input voltage range (usually a few volts above the output voltage up to a maximum limit), output current capability, dropout voltage at a specific current, and quiescent current. It's crucial to consult the datasheet for detailed electrical characteristics and application guidelines. The regulator also features built-in short circuit protection.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess