EN
  • EN
  • DE

TK71731SCL

Part No TK71731SCL
Manufacturer Toko America Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toko America Inc.
Win Source Part Number 217553-TK71731SCL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TK71731SCL CAD Model

Description

The TK71731SCL is a high-performance common mode choke designed and manufactured by Toko America Inc. It's engineered to suppress common mode noise in various electronic circuits, ensuring signal integrity and electromagnetic compatibility (EMC). This choke is particularly effective in filtering out unwanted signals that can interfere with the operation of sensitive electronic equipment.

Applications:

  • USB interfaces: Used to suppress common mode noise on USB data lines.
  • CAN bus systems: Filters noise in automotive and industrial CAN bus applications.
  • LVDS (Low-Voltage Differential Signaling) links: Improves signal quality in high-speed data transmission.
  • Ethernet interfaces: Reduces interference in 10/100/1000 Base-T Ethernet applications.
  • Audio/Video lines: Suppresses noise in audio and video signal transmission to improve clarity.

Features:

  • High common mode impedance: Offers significant attenuation of common mode noise.
  • Low differential mode impedance: Ensures minimal impact on the desired signal.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Wide operating temperature range: Suitable for use in various environmental conditions.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved signal integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced EMC performance: Helps systems meet electromagnetic compatibility requirements.
  • Reduced EMI emissions: Minimizes radiated and conducted emissions from electronic devices.
  • Increased system reliability: Protects sensitive components from noise-related damage or malfunction.
  • Simplified circuit design: Simplifies noise filtering and EMC compliance processes.

Additional Details:

The TK71731SCL features a ferrite core material, providing optimal performance in the specified frequency range. Its construction is designed for automated assembly processes, allowing for efficient and cost-effective manufacturing. The choke’s specifications include a specific impedance value at a given frequency, a rated current, and a DC resistance, all contributing to its effectiveness in noise suppression. It's commonly used in devices requiring stable and clean signal transmission, playing a crucial role in maintaining the operational integrity of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess