EN
  • EN
  • DE

TK71732SCLH

Part No TK71732SCLH
Manufacturer Toko America Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toko America Inc.
Win Source Part Number 217554-TK71732SCLH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71732SCLH CAD Model

Description

The TK71732SCLH is a common mode choke manufactured by Toko America Inc. It is designed for suppressing common mode noise in electronic circuits, thereby improving signal quality and ensuring electromagnetic compatibility (EMC). Common mode chokes are passive electronic components used to attenuate common mode currents while allowing differential mode currents to pass through with minimal attenuation.

Applications:

  • USB Interfaces: Filters common mode noise in USB data lines to maintain data integrity.
  • CAN Bus Systems: Reduces interference and noise in automotive and industrial CAN bus networks.
  • LVDS (Low-Voltage Differential Signaling): Enhances signal quality in high-speed data transmission applications.
  • Ethernet Interfaces: Filters common mode noise in Ethernet connections (10/100/1000 Base-T).
  • Audio/Video Equipment: Suppresses noise in audio and video signal transmission, resulting in clearer sound and sharper images.

Features:

  • High Common Mode Impedance: Provides significant attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes impact on the desired differential signal, ensuring signal integrity.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Complies with environmental standards restricting the use of hazardous substances.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to cleaner and more reliable signals.
  • Enhanced EMC Performance: Helps electronic systems meet electromagnetic compatibility standards and regulations.
  • Reduced EMI Emissions: Minimizes radiated and conducted electromagnetic interference from electronic devices.
  • Increased System Reliability: Protects sensitive components from noise-related damage or malfunction.
  • Simplified Circuit Design: Eases the process of noise filtering and EMC compliance in electronic designs.

Additional Details:

The TK71732SCLH common mode choke features a ferrite core material that provides excellent performance in the specified frequency range. It is designed for automated assembly processes, making it suitable for high-volume manufacturing. The specifications include impedance values at various frequencies, rated current, DC resistance, and insulation resistance. It is commonly utilized in applications where maintaining signal integrity and minimizing electromagnetic interference are critical. This choke helps ensure that electronic devices operate reliably and meet regulatory requirements for EMC.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess