EN
  • EN
  • DE

TK71745SCL-G

Part No TK71745SCL-G
Manufacturer Toko America Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toko America Inc.
Win Source Part Number 217557-TK71745SCL-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71745SCL-G CAD Model

Description

The TK71745SCL-G is a common mode choke manufactured by Toko America Inc. This component is designed to suppress common mode noise in electronic circuits, enhancing signal integrity and ensuring electromagnetic compatibility (EMC). By attenuating common mode currents while allowing differential mode currents to pass through with minimal impedance, it helps reduce unwanted interference and improve the overall performance of electronic devices.

Applications:

  • USB Interfaces: Filters common mode noise in USB data lines to maintain signal integrity and prevent data corruption.
  • CAN Bus Systems: Reduces interference and noise in automotive and industrial CAN bus networks, improving communication reliability.
  • LVDS (Low-Voltage Differential Signaling): Enhances signal quality in high-speed data transmission systems, such as display panels and video interfaces.
  • Ethernet Interfaces: Filters common mode noise in Ethernet connections (10/100/1000 Base-T) to ensure stable and reliable network performance.
  • Audio/Video Equipment: Suppresses noise in audio and video signal transmission paths, resulting in clearer sound and sharper images.

Features:

  • High Common Mode Impedance: Offers significant attenuation of common mode noise across a broad frequency range.
  • Low Differential Mode Impedance: Minimizes the impact on desired differential signals, ensuring minimal signal distortion.
  • Compact Size: Allows for easy integration into space-constrained electronic devices.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Complies with environmental standards by restricting the use of hazardous substances; the '-G' likely indicates RoHS compliance.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to cleaner and more reliable signals.
  • Enhanced EMC Performance: Helps electronic systems meet electromagnetic compatibility standards and regulations.
  • Reduced EMI Emissions: Minimizes radiated and conducted electromagnetic interference from electronic devices.
  • Increased System Reliability: Protects sensitive electronic components from noise-related damage or malfunction.
  • Simplified Circuit Design: Simplifies the implementation of noise filtering and EMC compliance measures in electronic circuits.

Additional Details:

The TK71745SCL-G typically utilizes a ferrite core material, optimized for performance within specific frequency ranges. It is designed to be compatible with automated assembly processes, facilitating efficient and cost-effective manufacturing. Important specifications include impedance characteristics at different frequencies, rated current, DC resistance, and insulation resistance. The RoHS compliance ensures that the component meets environmental regulations regarding hazardous substances. This common mode choke is an essential component in ensuring the reliable operation and EMC compliance of modern electronic devices in various applications.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess