EN
  • EN
  • DE

ME6206A33X3G-662K

Part No ME6206A33X3G-662K
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 957948-ME6206A33X3G-662K
Categories OEM Parts(M-N)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ME6206A33X3G-662K CAD Model

Description

The ME6206A33X3G-662K is a highly accurate, low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and clean output voltage, even with fluctuating input voltages and load currents. It's ideally suited for battery-powered devices and other applications where efficiency and precision are paramount.

Applications

  • Battery-powered devices (smartphones, tablets, wearables)
  • Portable audio players
  • Wireless communication devices
  • Microcontroller power supplies
  • Sensor modules

Features

  • Low dropout voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • High accuracy: Provides a precise and stable output voltage with minimal deviation.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Short-circuit protection: Prevents damage in the event of a short circuit on the output.

Benefits

  • Extended battery life: Low quiescent current and high efficiency maximize the runtime of battery-powered devices.
  • Stable system performance: Precise and stable output voltage ensures reliable operation of connected circuitry.
  • Protection against damage: Overcurrent and short-circuit protection prevent damage to the regulator and connected components.
  • Small footprint: Compact package allows for integration into space-constrained applications.
  • Improved power efficiency: Minimizes power loss and reduces heat generation.

The ME6206A33X3G-662K LDO regulator is designed with a low dropout voltage, allowing it to maintain a stable 3.3V output voltage even when the input voltage is close to the output voltage. This is particularly important in battery-powered devices where the battery voltage decreases over time. The regulator's high accuracy ensures that the output voltage remains within a tight tolerance, providing a stable and reliable power supply for sensitive electronic components. The low quiescent current minimizes power consumption when the regulator is in standby mode, further extending battery life. The built-in overcurrent and short-circuit protection features safeguard the regulator and connected circuitry from damage due to excessive current or short circuits. This regulator is commonly used in battery-powered devices, portable audio players, wireless communication devices, microcontroller power supplies, and sensor modules. Its compact package and high performance make it an ideal choice for a wide range of applications where efficiency, accuracy, and reliability are critical.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess