EN
  • EN
  • DE

XC2141C21AML

Part No XC2141C21AML
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description ICs for use with Crystal Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281468-XC2141C21AML
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2141C21AML CAD Model

Description

The XC2141C21AML is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed to provide highly efficient power conversion for portable devices and other battery-powered applications. It features a small package size and a low quiescent current, making it suitable for space-constrained and low-power applications.

Applications

  • Portable Devices: Ideal for powering microcontrollers, memory, and other components in smartphones, tablets, and wearables.
  • Battery-Powered Applications: Suitable for use in battery-powered devices such as wireless sensors and IoT devices.
  • Power Management: Used in power management circuits for voltage regulation and efficient power conversion.
  • Microcontroller Power: Provides a stable and efficient power supply for microcontrollers.
  • Wireless Communication Modules: Powers wireless communication modules such as Bluetooth and Wi-Fi transceivers.

Features

  • Synchronous Rectification: Improves efficiency by reducing power losses in the rectifier.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Small Package Size: Allows for compact circuit designs.
  • High Efficiency: Delivers high efficiency over a wide range of load currents.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life.
  • Compact Designs: Small package size enables integration into miniaturized devices.
  • Improved System Performance: Stable and efficient power supply improves system performance.
  • Reduced Heat Dissipation: High efficiency reduces heat generation.
  • Flexible Design: Adjustable output voltage allows for flexible design options.

Additional Details

The XC2141C21AML typically operates with a wide input voltage range, making it compatible with various battery types. The switching frequency is optimized for efficiency and small component size. The output voltage can be adjusted using external resistors. Protection features such as overcurrent protection and short-circuit protection are often included to enhance reliability. The device is available in a small surface mount package, such as SOT-25 or similar. The efficiency is typically high, often exceeding 90% at typical operating conditions. Proper layout and component selection are crucial for optimal performance. Detailed datasheets provide information on the converter's electrical characteristics, thermal performance, and application examples.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess