EN
  • EN
  • DE

XC2151A520MR

Part No XC2151A520MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404596-XC2151A520MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2151A520MR CAD Model

Description

The XC2151A520MR is a synchronous step-down DC-DC converter from Torex Semiconductor, designed for compact and efficient power management solutions. This converter integrates a high-side MOSFET and a low-side MOSFET, allowing for a simplified circuit configuration and reduced external component count. It operates at a high switching frequency, enabling the use of smaller external inductors and capacitors, ultimately leading to a more compact overall solution.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Sensors, actuators, and communication modules.
  • Power Management in Embedded Systems: Providing regulated voltage rails for microcontrollers, memory, and other digital components.

Features:

  • Synchronous Rectification: High efficiency due to integrated MOSFETs.
  • High Switching Frequency: Enables smaller external components.
  • Low Quiescent Current: Extends battery life in portable applications.
  • Soft-Start Function: Limits inrush current during startup.
  • Overcurrent Protection: Protects the converter and downstream components from damage.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
  • Small Package: Space-saving design for compact applications.

Benefits:

  • High Efficiency: Minimizes power loss and extends battery life.
  • Compact Solution Size: Reduces board space requirements.
  • Simplified Design: Fewer external components required.
  • Reliable Operation: Robust protection features ensure reliable performance.
  • Cost-Effective: Integrated MOSFETs reduce overall system cost.

Additional Details:

The XC2151A520MR typically operates with an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 5.2V. The output current capability depends on the specific application conditions, but it is designed to deliver up to 2A. The device is available in a small, thermally enhanced package, ensuring efficient heat dissipation. The integrated soft-start function minimizes inrush current during startup, preventing voltage dips and ensuring stable operation. The overcurrent protection and thermal shutdown features provide comprehensive protection against overload and overheating conditions.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess