EN
  • EN
  • DE

XC6118C22AGR-G

Part No XC6118C22AGR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 4USP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
Manufacturer Torex Semiconductor Ltd
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-UDFN Exposed Pad
Case / Package 4-USP (1.2x1.6)
Family Name XC6118
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939441-XC6118C22AGR-G
Ultra Librarian 3D Model Ultra Librarian XC6118C22AGR-G CAD Model

Description

The XC6118C22AGR-G is a voltage detector IC manufactured by Torex Semiconductor. This integrated circuit is designed to precisely monitor voltage levels and generate a reset signal when the monitored voltage drops below a predefined threshold. It is commonly used in various electronic systems to prevent malfunctions and ensure data integrity during undervoltage conditions.

Applications:

  • Microprocessor and Microcontroller Systems: Monitors supply voltage to ensure proper operation and prevent data corruption during voltage drops.
  • Memory Devices: Protects memory contents from corruption during power failures or voltage fluctuations.
  • Battery-Powered Equipment: Manages battery voltage levels, preventing deep discharge and ensuring stable operation.
  • Power Management Systems: Integrates into power supply circuits to detect undervoltage conditions and trigger appropriate responses.
  • Industrial Control Systems: Provides voltage monitoring for critical control circuits, enhancing system reliability.

Features:

  • High-Precision Detection: Offers accurate voltage detection with tight tolerance.
  • Ultra-Low Power Consumption: Minimizes current drain, extending battery life in portable applications.
  • Small Package Size: Available in compact packages like SOT-25, saving valuable board space.
  • Hysteresis: Prevents output chattering due to noise or voltage fluctuations near the threshold.
  • Open Drain Output: Provides flexibility in interfacing with various logic circuits.

Benefits:

  • Enhanced System Reliability: Prevents erratic behavior and data corruption caused by low voltage conditions.
  • Extended Battery Life: Reduces power consumption, prolonging the operational time of battery-powered devices.
  • Simplified Design: Integrates voltage monitoring and reset generation into a single component.
  • Cost-Effective Solution: Provides a reliable and cost-efficient way to protect electronic circuits.
  • Space-Saving Design: Small package size allows for compact circuit layouts.

Additional Details:

The XC6118C22AGR-G has a detection voltage of 2.2V. It is supplied in an SOT-25 package. The output configuration is N-channel open drain. The operating voltage ranges from 1.1V to 5.0V. Its supply current is typically 1.0 μA. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3540 $58.4100
400+ $0.2905 $116.2000
620+ $0.2815 $174.5300
850+ $0.2723 $231.4550
1,100+ $0.2633 $289.6300
1,470+ $0.2361 $347.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,767 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess