EN
  • EN
  • DE

XC61AC4102PR

Part No XC61AC4102PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412926-XC61AC4102PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61AC4102PR CAD Model

Description

The XC61AC4102PR is a voltage detector IC from Torex Semiconductor Ltd. It is designed to monitor the input voltage level and issue a reset signal when the voltage drops below a predetermined threshold. In this case, the threshold is 4.1V. This function is critical for maintaining the stability and reliability of electronic systems, particularly those involving microcontrollers and other sensitive components.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery management systems
  • Over-voltage and under-voltage protection
  • Industrial control equipment

Features

  • High precision voltage detection
  • Low current consumption
  • Compact SOT-23 package
  • Integrated hysteresis
  • Open drain output
  • Detection voltage of 4.1V

Benefits

  • Ensured System Reliability: Prevents malfunctions due to voltage drops below the acceptable level.
  • Prolonged Battery Life: Minimal power consumption reduces battery drain, extending operational time.
  • Space-Saving Design: Small package allows for easy integration into compact electronic devices.
  • Stable Operation: Hysteresis prevents false reset signals caused by voltage fluctuations.
  • Flexible Integration: Open drain output provides flexibility in configuring reset circuitry.

The XC61AC4102PR boasts low power consumption, making it suitable for battery-operated devices where energy efficiency is paramount. The built-in hysteresis ensures a stable output signal, minimizing the likelihood of spurious resets due to noise or minor voltage variations. The open-drain output simplifies interfacing with various logic levels and allows for the use of an external pull-up resistor to customize the output signal. The SOT-23 package facilitates easy mounting and soldering during PCB assembly. Details regarding specific accuracy, temperature characteristics, and other parameters are available in the Torex Semiconductor datasheet.

When using the XC61AC4102PR, it is important to select an appropriate pull-up resistor value for the output signal, taking into account the system's voltage and current requirements. This IC provides a reliable and cost-effective solution for voltage monitoring and reset generation in a wide range of electronic applications, contributing to the overall robustness and stability of the system.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess