EN
  • EN
  • DE

XC61CN2902MR-G

Part No XC61CN2902MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Low-power voltage supervisor (reset IC) with active-low open-drain output 3-SOT-23 -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Win Source Part Number 1105469-XC61CN2902MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN2902MR-G CAD Model

Description

The XC61CN2902MR-G is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor power supply voltage and generate a reset signal when the voltage drops below a specified threshold. This function is critical for preventing malfunctions and data corruption in microprocessor-based systems.

Applications:

  • Microcontroller Reset: Used to reset microcontrollers during power-up or brown-out conditions, ensuring reliable system startup and preventing data corruption.
  • Power Supply Monitoring: Monitors power supply voltage and provides an early warning of voltage drops, allowing for preventative measures to be taken.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the system when the battery voltage falls below a critical level.
  • Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring power supply voltage and triggering safety mechanisms if necessary.
  • Automotive Electronics: Provides reliable voltage monitoring in automotive systems, protecting critical components from voltage fluctuations.

Features:

  • High-Accuracy Voltage Detection: Provides precise voltage detection with minimal drift over temperature and time.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Package Size: Available in a compact package, saving valuable board space.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation in noisy environments.
  • RoHS Compliant: Complies with RoHS environmental standards, reducing hazardous substances.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption by resetting the microcontroller when the voltage drops below the threshold.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.
  • Enhanced Noise Immunity: Hysteresis feature ensures stable operation in noisy environments.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

The XC61CN2902MR-G voltage detector is a crucial component for ensuring the reliable operation of various electronic systems. Its high accuracy, low power consumption, and compact size make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess