The XC61CN3802MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. This functionality is crucial in many electronic devices to prevent malfunction or data corruption due to low voltage conditions.
Applications
- Microcontroller reset circuits.
- Power supply monitoring.
- Battery-powered devices.
- Memory protection.
- System monitoring and control.
Features
- High Accuracy Detection Voltage: Precisely monitors voltage levels for reliable reset generation.
- Low Current Consumption: Minimizes power consumption in battery-powered applications.
- Small Package: Compact package allows for use in space-constrained applications.
- CMOS Output: Compatible with various digital circuits.
- Operating Voltage Range: Designed to operate over a specified range of input voltages.
- Hysteresis: Prevents output oscillation due to noisy input signals.
Benefits
- Prevents Malfunction: Resets the microcontroller when the voltage drops below a safe level, preventing incorrect operation.
- Protects Data: Safeguards memory contents from corruption due to low voltage conditions.
- Extends Battery Life: Low current consumption minimizes drain on the battery.
- Improves System Reliability: Ensures reliable operation of the system by monitoring voltage levels.
- Easy Integration: Simple design and compact package allow for easy integration into various electronic circuits.
Additional Details
The XC61CN3802MR-G features a specific detection voltage (Vdet), which is typically indicated in the part number or datasheet. The '3802' likely corresponds to a detection voltage close to 3.8V or 3.80V, but the datasheet should be consulted for exact specifications. The reset output is typically an active-low signal, meaning it is low when the input voltage is below the detection threshold and high when the input voltage is above the threshold. Hysteresis is incorporated to prevent the output from oscillating due to noise or small voltage fluctuations around the detection threshold. The device requires minimal external components, typically just a pull-up resistor on the reset output. The package type is often SOT-23 or similar, designed for surface mount technology.