EN
  • EN
  • DE

XC61FN2552MR-G

Part No XC61FN2552MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960864-XC61FN2552MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FN2552MR-G CAD Model

Description

The XC61FN2552MR-G is a highly accurate and low power voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. This feature is crucial for preventing malfunctions and ensuring data integrity in various applications.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • System power management

Features

  • High accuracy detection voltage: ±1.0%
  • Ultra-low power consumption: 0.8μA (TYP.)
  • Operating voltage range: 1.6V ~ 5.5V
  • Detection voltage range: 2.3V ~ 5.0V (in 0.1V steps)
  • Hysteresis is provided (Typ. 5%)
  • N-channel open drain output
  • Small package: SOT-25
  • RoHS compliant

Benefits

  • Reliable system operation: Accurate voltage detection ensures that the system resets properly during undervoltage conditions, preventing data corruption and malfunctions.
  • Extended battery life: Ultra-low power consumption minimizes the impact on battery life in portable devices.
  • Versatile application: Wide operating voltage range allows for use in various systems.
  • Simplified design: The integrated hysteresis feature provides stable reset signal, reducing the need for external components.
  • Compact solution: Small SOT-25 package saves board space.

Additional Details

The XC61FN2552MR-G integrates a highly precise voltage detection circuit and a low-power consumption design. The hysteresis characteristic prevents chattering of the reset signal when the input voltage fluctuates near the detection threshold. The N-channel open drain output allows for flexible interfacing with microcontrollers and other digital circuits. The device is available in a small SOT-25 package, making it suitable for space-constrained applications. It's crucial to consult the datasheet for specific timing characteristics and recommended external components to optimize performance in a given application.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5481 $60.2910
260+ $0.4498 $116.9480
400+ $0.4357 $174.2800
550+ $0.4216 $231.8800
710+ $0.4076 $289.3960
950+ $0.3654 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess