EN
  • EN
  • DE

XC61HN2942MR-G

Part No XC61HN2942MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Low-power voltage supervisor (reset IC) with active-low open-drain output 3-SOT-23 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Maximum Operating Temperature 80 °C
Max Power Dissipation 250 mW
Max Reset Threshold Voltage 2.958 V
Max Supply Current 4.2 µA
Max Supply Voltage 10 V
Min Operating Temperature -30 °C
Min Reset Threshold Voltage 2.842 V
Min Supply Voltage 700 mV
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Type Voltage Detector
Watchdog Timer No
Win Source Part Number 971048-XC61HN2942MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61HN2942MR-G CAD Model

Description

The XC61HN2942MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This ensures proper operation of microcontrollers and other critical components by preventing them from running on insufficient voltage. Voltage detectors are crucial for maintaining system stability and preventing data corruption.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or when the voltage drops below a critical level.
  • Battery-Powered Devices: Employed in battery-powered devices to prevent deep discharge and protect the battery.
  • Power Supply Monitoring: Found in power supply circuits to monitor voltage levels and provide alerts or shutdown signals.
  • Memory Protection: Used to protect memory devices from data corruption due to low voltage conditions.
  • Industrial Control Systems: Employed in industrial control systems to ensure stable operation of critical components.
  • Automotive Electronics: Utilized in automotive electronic systems to monitor voltage levels and prevent malfunctions.

Features

  • Precise Voltage Detection: Accurately detects when the voltage drops below the specified threshold.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Small Package: Available in small surface-mount packages for space-constrained applications.
  • Open Drain Output: Provides an open drain output for flexible interface with other circuits.
  • Hysteresis: Includes hysteresis to prevent oscillation around the threshold voltage.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Improved System Stability: Ensures stable operation of microcontrollers and other critical components.
  • Prevention of Data Corruption: Protects memory devices from data corruption due to low voltage conditions.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Simple and easy to use in various electronic circuits.
  • Reliable Operation: Provides reliable voltage monitoring and reset functionality.
  • Protects devices: Prevents devices from running on inadequate voltage.

Additional Details

The XC61HN2942MR-G has a specific detection voltage threshold (2.9V in this case), which determines when the reset signal is asserted. The hysteresis value helps to prevent false triggering due to noise or minor voltage fluctuations. Detailed specifications, including detection voltage accuracy, output characteristics, and power consumption, can be found in the manufacturer's datasheet. Its small size and reliable performance make it a popular choice for various voltage monitoring applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1619 $58.2840
870+ $0.1328 $115.5360
1,350+ $0.1287 $173.7450
1,860+ $0.1245 $231.5700
2,400+ $0.1204 $288.9600
3,215+ $0.1079 $346.8985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,428 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess