EN
  • EN
  • DE

XC6201P342MR

Part No XC6201P342MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description Positive Voltage Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413439-XC6201P342MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6201P342MR CAD Model

Description

The XC6201P342MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and regulated 3.4V output voltage, even when the input voltage is only slightly higher than the output. It is characterized by its low quiescent current, overcurrent protection, and thermal shutdown features, making it ideal for battery-powered and portable applications.

Applications

  • Battery-Powered Devices: Regulating voltage in smartphones, tablets, and other portable electronic devices.
  • Wearable Electronics: Providing a stable 3.4V supply for microcontrollers and sensors in smartwatches and fitness trackers.
  • IoT Devices: Powering sensors, communication modules, and microcontrollers in various Internet of Things (IoT) applications.
  • Wireless Communication Modules: Supplying regulated voltage to RF transceivers and other wireless communication ICs.
  • Microcontroller Power Supplies: Providing a stable 3.4V supply for microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Ensures efficient regulation even with a small input-output voltage difference, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Protects the regulator from overheating and potential damage under fault conditions.
  • Short-Circuit Protection: Safeguards the regulator and the load from short-circuit conditions.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Extends Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime.
  • Enhances System Reliability: Built-in protection features prevent damage and ensure stable operation.
  • Simplifies Circuit Design: Reduces the need for external components thanks to integrated functionality.
  • Enables Compact Designs: Small package allows for integration into space-limited applications.
  • Provides Stable 3.4V Output: Ensures consistent performance of downstream components.

Additional Details

The XC6201P342MR is a fixed output voltage LDO regulator with a 3.4V output, as indicated by the '34' in the part number. The 'MR' suffix generally designates the package type, often a small SOT-25 or similar surface-mount package. It is designed to operate over a wide temperature range. The low dropout voltage characteristic is particularly important in battery-powered applications, as it allows the regulator to maintain a stable 3.4V output voltage even as the battery voltage decreases. The integrated overcurrent protection, thermal shutdown, and short-circuit protection features enhance the reliability and robustness of the system. The low quiescent current minimizes power consumption when the regulator is not actively supplying current to the load, further contributing to extended battery life. The compact package size and integrated protection features make it well-suited for a wide range of portable and space-constrained applications requiring a stable and efficient 3.4V supply. Detailed specifications, including the input voltage range, output current capability, and thermal characteristics, can be found in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5837 $59.4251
55+ $2.1206 $116.6330
85+ $2.0536 $174.5560
117+ $1.9878 $232.5726
151+ $1.9219 $290.2069
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess