EN
  • EN
  • DE

XC6203E302PRN

Part No XC6203E302PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413542-XC6203E302PRN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6203E302PRN CAD Model

Description

The XC6203E302PRN is a highly integrated, low dropout (LDO) regulator manufactured by Torex Semiconductor. This regulator is designed to provide a stable and precise 3.0V output voltage with minimal power consumption, making it an ideal choice for battery-powered and portable applications. The 'N' suffix indicates the presence of an active discharge function.

Applications:

  • Mobile Phones and Smartphones: Powering core components like the application processor, memory, and display driver.
  • Wireless Communication Devices: Regulating the voltage for RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Wearable Technology: Supplying power to microcontrollers, sensors, and displays in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Providing a stable voltage source for sensors, communication modules, and microcontrollers in IoT applications.
  • Portable Audio and Video Players: Power management for audio codecs, video processors, and display drivers.

Features:

  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further extending battery life.
  • High Output Voltage Accuracy: Provides a stable and precise 3.0V output voltage, ensuring reliable operation of connected components.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit, preventing damage to the regulator and the load.
  • Active Discharge Function: Rapidly discharges the output capacitor when the regulator is disabled, ensuring a fast and controlled power-down sequence.
  • Small Package Size: Available in a compact SOT-25 package, making it ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to significantly longer battery life in portable devices.
  • Stable and Reliable Power: High output voltage accuracy ensures consistent performance of connected components.
  • Protection Against Damage: Overcurrent and short circuit protection features safeguard the regulator and the load from potential damage.
  • Fast and Controlled Power-Down: The active discharge function ensures a quick and predictable power-down sequence, preventing unexpected behavior.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The XC6203E302PRN operates with an input voltage range typically from 2.0V to 6.0V and provides a fixed output voltage of 3.0V. The active discharge function rapidly discharges the output capacitor upon shutdown, preventing unintended operation of downstream components. This feature is particularly useful in applications where a precise and rapid power-down sequence is critical. The regulator is available in a small SOT-25 package. Suitable applications include powering microcontrollers, sensors, and other low-power components. The overcurrent and short-circuit protection features are essential for ensuring the long-term reliability and robustness of the device in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess